EN
  • EN
  • DE

BP3135

Part No BP3135
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819597-BP3135
Ultra Librarian 3D Model Ultra Librarian BP3135 CAD Model

Description

The BP3135 is a high-performance, primary-side regulation, constant current LED driver IC manufactured by Bright Power. It is designed for driving LEDs in a variety of lighting applications, providing accurate current regulation without the need for an optocoupler.

Applications:

  • LED Downlights: Used in LED downlight fixtures for residential and commercial lighting.
  • LED Bulbs: Suitable for driving LEDs in A-type, PAR, and other LED bulb types.
  • LED Tube Lights: Employed in LED tube light applications as a reliable LED driver.
  • Panel Lights: Ideal for driving LEDs in panel lighting systems.
  • Low-Power LED Lighting: Efficiently drives low-power LED lighting solutions.

Features:

  • Primary-Side Regulation (PSR): Simplifies the design and reduces BOM cost by eliminating the need for an optocoupler.
  • Constant Current (CC) Output: Provides accurate and stable LED current regulation, ensuring consistent brightness.
  • High Power Factor Correction (PFC): Achieves a high power factor, reducing harmonic distortion and improving energy efficiency.
  • Over-Temperature Protection (OTP): Protects the IC from overheating, ensuring reliable operation and preventing damage.
  • Short-Circuit Protection (SCP): Protects the IC and LED load from damage due to short-circuit conditions.
  • Open-Circuit Protection (OCP): Protects the IC and LED load from damage due to open-circuit conditions.
  • Under-Voltage Lockout (UVLO): Prevents the IC from operating at low input voltages, ensuring stable operation.

Benefits:

  • Reduced BOM Cost: Primary-side regulation eliminates the need for an optocoupler, reducing the overall cost of the LED driver.
  • Improved Efficiency: High power factor and low harmonic distortion contribute to improved energy efficiency.
  • Consistent Brightness: Accurate constant current regulation ensures consistent LED brightness over a wide range of input voltages.
  • Enhanced Reliability: Over-temperature, short-circuit, and open-circuit protection features enhance the reliability of the LED driver.
  • Simplified Design: Primary-side regulation simplifies the design process and reduces the number of external components.

Additional Details:

The BP3135 typically operates with a wide input voltage range, making it compatible with various AC power standards. It is crucial to consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current capability, switching frequency, and recommended external components. The datasheet will also provide information on available package types and pinout. Proper thermal management is essential to ensure reliable operation at higher power levels.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess