EN
  • EN
  • DE

AC37F

Part No AC37F
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SMD-8, 60V / 550MA, SSR RELAY SP / Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series -
Package Tube
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Voltage - Input 1.17VDC
Voltage - Load 0 V ~ 60 V
Load Current 500 mA
On-State Resistance (Max) 1.6 Ohms
Termination Style Gull Wing
Package / Case 8-SMD (0.300", 7.62mm)
Supplier Device Package 8-SMD
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0000
Standard Package 45 pcs
Win Source Part Number 1381303-AC37F
Ultra Librarian 3D Model Ultra Librarian AC37F CAD Model

Description

The 1381303-AC37F is a solid-state relay from Bright Toward Industrial Co., Ltd..

  • Manufacturer: Bright Toward Industrial Co., Ltd.
  • Circuit: SPST-NO (1 Form A)
  • On-State Resistance (Max): 1.6 Ohms
  • Load Current: 500 mA
  • Input Voltage: 1.17VDC
  • Output Type: AC, DC
  • Load Voltage: 0 V to 60 V
  • Termination Style: Gull Wing
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD (0.300", 7.62mm)

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess