EN
  • EN
  • DE

BS62LV2006

Part No BS62LV2006
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM 256K X 8 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154580-BS62LV2006
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS62LV2006 CAD Model

Description

The BS62LV2006 is a low-voltage CMOS Static RAM (SRAM) manufactured by Brilliance Semiconductor. As an SRAM, it features fast access times and relatively simple control, making it suitable for a variety of memory applications. Its classification as 'END - OF - LIFE' indicates the part is no longer in production, but understanding its characteristics remains valuable for legacy system maintenance or comparison purposes.

Applications:

  • Embedded Systems: Commonly used in embedded systems requiring fast, low-power memory, such as handheld devices and industrial controllers.
  • Data Buffering: Utilized in data buffering applications where temporary storage is necessary, such as in communication systems.
  • Industrial Control: Integrated into industrial control systems for real-time data storage and processing.
  • Instrumentation: Employed in test and measurement equipment requiring fast memory access.
  • Cache Memory: Could be used as cache memory in some systems requiring quick data access.

Features:

  • Low Voltage Operation: Designed for low voltage operation, typically around 3V, minimizing power consumption.
  • CMOS Technology: Fabricated using CMOS technology for low static power dissipation.
  • 2Mbit Memory: The '2006' likely corresponds to a 2Mbit memory density, organized as 256K x 8 bits.
  • Various Package Options: Available in different package types (SOJ, TSOP) to accommodate various board layouts.
  • Wide Operating Temperature: Designed for reliable operation across a broad temperature range.

Benefits:

  • Reduced Power Consumption: Low voltage operation leads to reduced power consumption.
  • Fast Performance: Quick access times facilitate efficient data processing.
  • Simple Integration: Straightforward interface simplifies integration into various digital circuits.
  • Reliable Storage: Provides reliable data storage with a low likelihood of failure.
  • Legacy Support: Assists in maintaining and repairing older systems that rely on this specific SRAM model.

Additional Details: Specific access times and package details (SOJ, TSOP, etc.) can be verified using the device datasheet. Data is accessed in 8-bit wide (byte) chunks due to its 256K x 8 organization. Although designated as EOL, datasheets can typically be found online. Its low-voltage operation makes it particularly useful in battery-powered devices.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess