EN
  • EN
  • DE

ACMD-7402-TR1

Part No ACMD-7402-TR1
Manufacturer Broadcom Limited
Catalog RF Diplexers
Description DUPLEXER FBAR MINI PCS 3.8X3.8MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Frequency Bands (Low / High) 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz
Low Band Attenuation (min / max dB) 52.00dB / -
High Band Attenuation (min / max dB) 43.00dB / -
Return Loss (Low Band / High Band) 20dB / 17dB
Mounting SMD (SMT)
Dimension 3-CSP
Win Source Part Number 198485-ACMD-7402-TR1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian ACMD-7402-TR1 CAD Model

Description

Product Overview

Designed for excellence, the ACMD-7402-TR1 is a high-performance duplexer ideal for modern communication technologies. Its cutting-edge design ensures efficient signal transmission while maintaining high levels of isolation between channels.

Applications

  • Wireless infrastructure
  • Broadcasting equipment
  • Remote monitoring systems
  • Smart grid technology
  • Navigation systems

Features and Benefits

  • Superior isolation to minimize crosstalk
  • Compact design for maximum space efficiency
  • High reliability and durability
  • Optimized for high-frequency applications

Additional Details

The ACMD-7402-TR1 is crafted to meet the demands of the latest communication standards, providing users with a trusted solution for maintaining signal integrity in complex systems. Its robust construction ensures long-lasting performance, making it a valuable component in any advanced setup.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0982
TDK Corporation
Lowest to $8.9247
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.4897
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9098 $58.1960
49+ $2.3876 $116.9924
75+ $2.3130 $173.4750
104+ $2.2384 $232.7936
134+ $2.1638 $289.9492
179+ $1.9399 $347.2421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess