EN
  • EN
  • DE

ACPM-9007-SG1

Part No ACPM-9007-SG1
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Description IC RF AMP MODULE  /  RF Amplifier IC General Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
P1dB 27.5dBm
RF Type General Purpose
Voltage - Supply 0.5V ~ 3.5V
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.33.0001
Standard Package 1
Win Source Part Number 1042572-ACPM-9007-SG1
Ultra Librarian 3D Model Ultra Librarian ACPM-9007-SG1 CAD Model

Description

The ACPM-9007-SG1 is a power amplifier module designed by Broadcom Limited. It is specifically created for wireless communication devices, offering high power amplification, superior linearity, and enhanced efficiency in a compact form factor. This module is suitable for applications demanding reliable and high-performance signal amplification.

Applications:

  • Wireless routers
  • Mobile phones
  • Wireless LAN (WLAN) devices
  • IoT (Internet of Things) devices
  • Wireless modules

Features:

  • High power amplification
  • Excellent linearity
  • High efficiency
  • Compact size
  • Integrated matching network

Benefits:

  • Extended wireless range
  • Improved signal quality
  • Reduced power consumption
  • Simplified board layout
  • Reduced external components

Additional Details:

The ACPM-9007-SG1 typically operates in the 2.4 GHz frequency band. The amplifier module has an integrated input and output matching network, simplifying the design process and reducing the need for external components. It offers a high gain and excellent linearity, ensuring stable and reliable signal amplification. The compact size and surface-mount package make it suitable for space-constrained applications. The module is designed to meet industry standards for electromagnetic compatibility (EMC) and radio frequency (RF) performance. Its robust design and high efficiency contribute to long-term reliability and optimal performance in various wireless environments.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess