EN
  • EN
  • DE

ADNS-6190-002

Part No ADNS-6190-002
Manufacturer Broadcom Limited
Catalog Sensors, Transducers Accessories
Description IC LENS ROUND LASERSTREAM GAMING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Accessory Type Mouse Lens
For Use With/Related Products ADNS-9500
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 558413-ADNS-6190-002
Ultra Librarian 3D Model Ultra Librarian ADNS-6190-002 CAD Model

Description

The Broadcom Limited ADNS-6190-002 is a mouse lens accessory designed for use with the ADNS-9500 sensor.

  • Category: Sensors, Transducers - Sensor, Transducer Accessories
  • Compatibility: Compatible with the ADNS-9500 sensor
  • Package: Bulk
  • Standard Package: 1,000 pieces
  • REACH Status: Unaffected
  • HTSUS: 8541.49.8000
  • Manufacturer: Broadcom Limited
  • Status: Obsolete

You May Also Be Interested in

Omron
MC-S2 SPARE ACT'R
Need more? Email Us
Amphenol Advanced Sensors
TURBIDITY SENSOR HOUSING
Need more? Email Us
Omron
SOCKET TRACK MNT E4R CNTRL
Need more? Email Us
Omron
BRACKET MOUNTNG M8 PROXY SENSORS
Need more? Email Us
Omron
SENS FIBER HIGH FLEX 3MM HEAD
Need more? Email Us
Omron
SENS FIBR COAXL .1-.6MM SPOT DIA
Need more? Email Us
Omron
SENSING BAND LIQ LEAK COLOR 5M
Need more? Email Us
Zilog
PIR LENS - FLAT VERTICLE BARRIER
Need more? Email Us
Omron
CM-SE-24 CONTRL(24VAC/DC)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess