EN
  • EN
  • DE

AFBR-2418TZ

Part No AFBR-2418TZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Receivers
Description TXRX OPT 50MBD THRD ST PORT / Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr Broadcom Limited
Series AFBR-24x8xZ
Package Bulk
Product Status Active
Data Rate 50MBd
Voltage - Supply 3.135V ~ 5.25V
Power - Minimum Receivable -24dBm
Current - Supply 30 mA
Applications Optical
Base Product Number AFBR-2418
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8517.62.0090
Win Source Part Number 45446-AFBR-2418TZ
Ultra Librarian 3D Model Ultra Librarian AFBR-2418TZ CAD Model

Description

Overview

The AFBR-2418TZ is a sophisticated transceiver designed for optical communication systems. With its compact size and high efficiency, it is perfect for applications requiring streamlined and reliable data transfer.

Features and Benefits

  • Compact form factor for space-constrained applications
  • High system reliability and performance
  • Low power consumption
  • Enables high-speed data transmission

Applications

  • Telecommunications
  • Optical fiber networks
  • Consumer electronics
  • Digital signal processing

This product's ability to maintain performance at varying temperatures makes it ideal for both commercial and industrial environments.

You May Also Be Interested in

TT Electronics
FIBER OPTIC RECEIVER 200KBPS
Need more? Email Us
Broadcom Limited
PHOTO DETECTOR RECEIVER / Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4 mA
Lowest to $20.6642
Broadcom Limited
RECEIVER FIBER OPTIC 658NM 10MBD
Lowest to $64.5113
Firecomms
Fiber Optic Receiver General Purpose 50MBd 24 mA
Lowest to $28.4162
Broadcom Limited
RCVR MODULE 1300NM 155M 16DIP ST
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPTIC SMA 10MBD
Lowest to $71.6418
Everlight Electronics Co Ltd
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Need more? Email Us
Broadcom Limited
RCVR OPT HI PERF VERS LINK HORZ / Fiber Optic Receiver General Purpose 1MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $10.8940
Foxconn Optical Interconnect Technology, Inc.
RECEIVER 12CH PAR PLUG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2821 $50.5642
5+ $20.7443 $103.7215
8+ $20.0961 $160.7688
11+ $19.4478 $213.9258
14+ $18.7996 $263.1944
18+ $16.8548 $303.3864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess