EN
  • EN
  • DE
  • IT

ALM-12224-BLKG

Part No ALM-12224-BLKG
Manufacturer Broadcom Limited
Catalog RF Misc ICs and Modules
Description IC SPDT SW LNA 2.40GHZ 24MCOB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Broadcom Limited
Package Bag
Product Status Obsolete
Function LNA, Switch
Frequency 2.3GHz ~ 2.4GHz
RF Type TD-LTE
Mounting Type Surface Mount
Package / Case 24-SMD Module, No Lead
Supplier Device Package 24-MCOB (8x8)
Base Product Number ALM-12224
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 911322-ALM-12224-BLKG
Ultra Librarian 3D Model Ultra Librarian ALM-12224-BLKG CAD Model

Description

The 911322-ALM-12224-BLKG is an RF module designed for TD-LTE applications. It operates at a frequency range of 2.3GHz to 2.4GHz and provides functions such as LNA (Low Noise Amplifier) and switch. This RF module comes in a 24-SMD module package with no lead. It is surface mountable and has a supplier device package of 24-MCOB (8x8). The 911322-ALM-12224-BLKG is suitable for use in various RF and wireless applications. It operates at a temperature range of -40°C to 105°C and is supplied in a bag packaging with a standard package quantity of 100 pcs. This product is manufactured by Broadcom Limited and is currently obsolete.

You May Also Be Interested in

M/A-Com Technology Solutions
DRIVER,SMT,ASIC
Lowest to $11.3921
Analog Devices Inc.
IC ADC 12BIT AFE 4CH MUX 64TQFP
Lowest to $19.7222
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2
Lowest to $17.0515
National Semiconductor (TI)
CONSUMER CIRCUIT, PDSO14
Lowest to $1.5071
SANYO Semiconductor (U.S.A) Corporation
FOR RADIO CASSETTE AND MINI COMP / RF IC
Lowest to $11.8196
Harris Corporation
DIGITAL DOWN CONVERTER
Lowest to $118.4782
ON Semiconductor
MOBILE TUNER IC / RF IC
Lowest to $36.8056
Maxim Integrated
SIGE DUAL-BAND LNA/MIXER
Lowest to $7.1382
Microchip Technology
IC DAB DGTL PROC DEVICE 121BGA
Lowest to $54.5627

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0358 $70.0716
5+ $28.7477 $143.7385
7+ $27.8486 $194.9402
10+ $26.9509 $269.5090
13+ $26.0518 $338.6734
17+ $23.3573 $397.0741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess