EN
  • EN
  • DE
  • IT

ATR2740-7GHG

Part No ATR2740-7GHG
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC DAB DGTL PROC DEVICE 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function DAB Digital Processing
RF Type DAB, Broadcast Radio
Secondary Attributes DQPSK Modulation
Mounting Type Surface Mount
Package / Case 121-LFBGA
Supplier Device Package 121-LFBGA (10x10)
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566817-ATR2740-7GHG
Ultra Librarian 3D Model Ultra Librarian ATR2740-7GHG CAD Model

Description

Microchip Technology ATR2740-7GHG

The ATR2740-7GHG is a state-of-the-art integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product stands out in the market for its reliability, efficiency, and versatility, making it an ideal choice for a wide range of applications in the electronics industry.

At the heart of the ATR2740-7GHG is a robust architecture designed to cater to the demanding needs of modern electronic systems. Whether it's for automotive, industrial, or consumer electronics, this product delivers top-notch performance and durability. The ATR2740-7GHG incorporates advanced features that enable developers to create sophisticated designs with ease.

One of the key characteristics of the ATR2740-7GHG is its high level of integration. This feature simplifies the design process, reduces the number of external components required, and helps in minimizing the overall system cost. Furthermore, the product is designed with power efficiency in mind, ensuring that devices not only perform well but also conserve energy, which is critical in today's eco-conscious market.

The ATR2740-7GHG also boasts excellent communication capabilities, with support for various communication protocols. This allows for seamless integration into multi-component systems and ensures compatibility with other devices. Additionally, the product's small footprint and low-profile packaging make it an excellent choice for space-constrained applications.

Microchip Technology is committed to providing long-term support for their products, and the ATR2740-7GHG is no exception. Customers can expect consistent quality, extensive technical support, and a guarantee of product availability, which is crucial for the lifecycle management of their projects.

In conclusion, the ATR2740-7GHG from Microchip Technology is a testament to the company's dedication to innovation and excellence. With its superior design, integration, and support, this product is set to be a cornerstone in the development of cutting-edge electronic solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
TUNER IC / RF IC
Lowest to $1.2598
Harris Corporation
PRESCALER, ECL SERIES
Need more? Email Us
Microchip Technology
IC DAB DGTL PROC DEVICE 121BGA
Lowest to $54.5627
National Semiconductor (TI)
CONSUMER CIRCUIT, BIPOLAR
Lowest to $6.3479
Maxim Integrated
QUAD-MODE MIXER
Need more? Email Us
Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $9.6331
Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $14.5022
Microchip Technology
MODULE WIRELESS BLUETOOTH / RF IC
Lowest to $11.2958
Maxim Integrated
MAX2388 W-CDMA LNA/MIXER IC
Lowest to $3.3944

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.5627 $109.1254
3+ $44.7689 $134.3067
5+ $43.3705 $216.8525
7+ $41.9709 $293.7963
8+ $40.5724 $324.5792
11+ $36.3747 $400.1217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess