EN
  • EN
  • DE
  • IT

AMMP-6530-TR2

Part No AMMP-6530-TR2
Manufacturer Broadcom Limited
Catalog RF Misc ICs and Modules
Description IC MMIC REJECT MXR 5-30GHZ 8-SMD / RF IC Mixer ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS 5GHz ~ 30GHz 8-SMD (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Broadcom Limited
Series AMMP-6530
Package Tape & Reel
Product Status Obsolete
Function Mixer
Frequency 5GHz ~ 30GHz
RF Type ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS
Mounting Type Surface Mount
Package / Case 8-QFN
Supplier Device Package 8-SMD (5x5)
Base Product Number AMMP-6530
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911406-AMMP-6530-TR2
Ultra Librarian 3D Model Ultra Librarian AMMP-6530-TR2 CAD Model

Description

The AMMP-6530-TR2 is a mixer module designed for RF and wireless applications from Broadcom Limited.

  • Frequency Range: 5GHz to 30GHz
  • Applications: ISM, DBS, VSAT, 802.16/WiMax, WLL, and MMDS systems
  • Series: AMMP-6530
  • Packaging: Tape and Reel
  • Standard Package Quantity: 500 pcs
  • Mounting Type: Surface Mount
  • Package/Case: 8-QFN
  • ECCN: EAR99
  • REACH: Not affected
  • Product Status: Obsolete

You May Also Be Interested in

Harris Corporation
2.4GHZ UP/OWN CONVERTER
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT AFE 4CH MUX 64TQFP
Lowest to $19.7222
M/A-Com Technology Solutions
OPEN CARRIER FREQUENCY DOUBLER
Need more? Email Us
M/A-Com Technology Solutions
DRIVER,SMT,ASIC
Lowest to $11.3921
Harris Corporation
QUADRATURE IF MODULATOR/DEMOD
Need more? Email Us
Maxim Integrated
SIGE DUAL-BAND LNA/MIXER
Lowest to $7.1382
Harris Corporation
PRESCALER, ECL SERIES
Need more? Email Us
Harris Corporation
DIGITAL DOWN CONVERTER
Lowest to $118.4782
Microchip Technology
IC DAB DGTL PROC DEVICE 121BGA
Lowest to $54.5627

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess