EN
  • EN
  • DE
  • IT

ASMT-QYBG-NEGJE

Part No ASMT-QYBG-NEGJE
Manufacturer Broadcom Limited
Catalog LED Lighting - White
Description LED AMST-QYBG WM WHT 2700K 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Broadcom Limited
Series AMST-QYBG
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 2700K
Flux @ 85°C, Current - Test 39lm
Flux @ 25°C, Current - Test 49lm (40lm ~ 67lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 96 lm/W
Current - Max 180mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Size / Dimension 0.126" L x 0.110" W (3.20mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 40°C/W
Base Product Number ASMT-QYBG
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 564998-ASMT-QYBG-NEGJE
Ultra Librarian 3D Model Ultra Librarian ASMT-QYBG-NEGJE CAD Model

Description

The Broadcom Limited 564998-ASMT-QYBG-NEGJE is a white LED lighting optoelectronic component suitable for various applications.

  • Series: AMST-QYBG
  • Packaging: Tape & Reel
  • Package Quantity: 1,000 pieces
  • Maximum Seated Height: 0.083" (2.10mm)
  • Current Rating: 180mA
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 3.4V
  • CCT (K): 2700K
  • Flux: 49lm @ 25°C
  • Lumens/Watt: 96 lm/W
  • Thermal Resistance: 40°C/W
  • Mounting Type: Surface Mount
  • Package/Case: 4-PLCC
  • Supplier Device Package: 4-PLCC
  • ECCN: EAR99
  • REACH Compliance: Unaffected
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Seoul Semiconductor Inc.
LED WHITE SMD
Lowest to $0.1837
Lite-On Inc.
LED BZL WARM WHITE 2700K 2SMD
Lowest to $3.6557
Seoul Semiconductor Inc.
LED WHITE SMD
Lowest to $0.1401
Broadcom Limited
LED ASMT-JX3X WM WHT 3050K 6SMD / LED Lighting ASMT-Jx3x White, Warm 3050K (2850K ~ 3250K) 3.2V 350mA 140° 1616 (4040 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 SMD / LED Lighting - 2020 (5050 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SHUEN NEUTRAL WHT 4000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED CERAMOS
Need more? Email Us
Lite-On Inc.
LED AQL WARM WHITE 3000K 2SMD
Need more? Email Us
Lite-On Inc.
LED AZL WARM WHITE 2700K 2SMD
Lowest to $0.0885

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.4910 $74.9460
13+ $10.2492 $133.2396
20+ $9.9297 $198.5940
27+ $9.6088 $259.4376
35+ $9.2894 $325.1290
47+ $8.3282 $391.4254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess