EN
  • EN
  • DE
  • IT

ASMT-UYBG-NACJ8

Part No ASMT-UYBG-NACJ8
Manufacturer Broadcom Limited
Catalog LED Lighting - White
Description LED AMST-UYBG WM WHT 2700K 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Color White, Warm
CCT (K) 2700K
Flux @ 85°C, Current - Test 22 lm
Flux @ 25°C, Current - Test 27 lm (18 lm to 35 lm)
Current - Test 80mA
Forward Voltage 3.4V
Lumens/Watt @ Current - Test 99 lm/W
Current - Max 100mA
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package 4-PLCC
Height - Seated (Max) 0.043" (1.10mm)
Thermal Resistance of Package 50°C/W
Win Source Part Number 199306-ASMT-UYBG-NACJ8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASMT-UYBG-NACJ8 CAD Model

Description

ASMT-UYBG-NACJ8 LED Module

The ASMT-UYBG-NACJ8 is a high-performance LED module designed for a wide range of lighting applications. With its superior luminosity and energy efficiency, it stands out as an exceptional choice for both professional and personal projects.

  • Applications:
    • Decorative Lighting
    • Signal Lighting Systems
    • Automotive Interiors
    • Commercial Lighting Fixtures
  • Features and Benefits:
    • High Luminosity Output: Provides bright, vibrant lighting
    • Energy Efficiency: Low energy consumption for longer battery life
    • Reliable and Durable: Designed with robust materials for an extended lifespan
  • Additional Details: This LED unit is RoHS compliant, ensuring that it meets all environmental regulations for safety and sustainability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED SMD / LED Lighting - 2020 (5050 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED WHITE 6500K DIFF 5630 SMD / LED Lighting DURIS? E 5 White, Cool 6500K 2.84V 65mA 120° 4-SMD, Flat Lead
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 5000K 3SMD / LED Lighting LUXEON A White, Cool 5000K 3-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $3.4329
Samsung
LED LM362A COOL WHITE 5000K 2SMD
Lowest to $0.1585
Lite-On Inc.
LED AZL WARM WHITE 2700K 2SMD
Lowest to $0.0885
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 5000K 2SMD
Lowest to $5.4029
Fairchild/ON Semiconductor
FOL215WTR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED CERAMOS COOL WHITE 6500K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1161 $71.1610
23+ $5.8393 $134.3039
35+ $5.6569 $197.9915
48+ $5.4746 $262.7808
62+ $5.2921 $328.1102
82+ $4.7449 $389.0818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess