EN
  • EN
  • DE

GW JDSTS2.EM-H5H8-XX51-1-65-2-R33

Part No GW JDSTS2.EM-H5H8-XX51-1-65-2-R33
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED WHITE 6500K DIFF 5630 SMD / LED Lighting DURIS? E 5 White, Cool 6500K 2.84V 65mA 120° 4-SMD, Flat Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr OSRAM Opto Semiconductors Inc.
Series DURIS® E 5
Package Tape & Reel
Product Status Active
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 38lm (Typ)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.84V
Lumens/Watt @ Current - Test 206 lm/W
CRI (Color Rendering Index) 80
Current - Max 180mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Lead
Supplier Device Package 4-SMD
Size / Dimension 0.209" L x 0.118" W (5.30mm x 3.00mm)
Height - Seated (Max) 0.024" (0.60mm)
Thermal Resistance of Package 16°C/W
Base Product Number GW JDSTS2.EM
Standard Package 10,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 984147-GW JDSTS2.EM-H5H8-XX51-1-65-2-R33
Ultra Librarian 3D Model Ultra Librarian GW JDSTS2.EM-H5H8-XX51-1-65-2-R33 CAD Model

Description

The GW JDSTS2.EM-H5H8-XX51-1-65-2-R33 is a white LED lighting component from the DURIS E 5 series manufactured by OSRAM Opto Semiconductors Inc.

  • Color: Cool White
  • CCT: 6500K
  • Package Dimensions: 0.209" L x 0.118" W (5.30mm x 3.00mm)
  • Height: 0.024" (0.60mm)
  • Maximum Current: 180mA
  • Viewing Angle: 120°
  • Efficiency: 206 lm/W
  • Thermal Resistance: 16°C/W

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess