EN
  • EN
  • DE
  • IT

AT-41511-BLKG

Part No AT-41511-BLKG
Manufacturer Broadcom Limited
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V SOT143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Noise Figure (dB Typ @ f) 1dB ~ 1.7dB @ 900MHz ~ 2.4GHz
Gain 11dB ~ 15.5dB
Power - Max 225mW
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 5mA, 5V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143
Base Product Number AT-41511
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 565742-AT-41511-BLKG
Ultra Librarian 3D Model Ultra Librarian AT-41511-BLKG CAD Model

Description

The Win Source Part Number 565742-AT-41511-BLKG is a bipolar RF transistor.

  • Transistor Type: NPN
  • Power Rating: 225mW
  • Collector-Emitter Breakdown Voltage: 12V
  • Maximum Collector Current: 50mA
  • Gain Range: 11dB to 15.5dB
  • Frequency Range: 900MHz to 2.4GHz
  • Package: Bulk (100 pieces)
  • Mounting Type: Surface Mount
  • Manufacturer: Broadcom Limited
  • Status: Obsolete
  • Market Share: 36%

You May Also Be Interested in

Ampleon USA Inc.
MICROWAVE POWER TRANSISTOR / RF Transistor
Need more? Email Us
ON Semiconductor
RF SMALL SIGNAL BIPOLAR TRANSIST / RF Transistor
Lowest to $0.1100
Renesas Electronics America
2SC4731 - BIPOLAR NPN TRANSISTOR / RF Transistor NPN 9V 50mA 9GHz 100mW Surface Mount 3-CMPAK
Lowest to $0.1319
M/A-Com Technology Solutions
TRANS RF NPN 35V 3A 211-07
Lowest to $91.6363
Broadcom Limited
RF TRANS NPN 12V SOT143
Lowest to $7.6588
Central Semiconductor Corp
RF TRANS NPNUHF/VHF SOT23 / RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23
Need more? Email Us
Renesas Electronics America
NPN HIGH FREQPOWER AMP / RF Transistor
Lowest to $7.4434
Broadcom Limited
RF TRANS NPN 12V 8GHZ 85 PLASTIC
Need more? Email Us
Renesas Electronics America
RF 0.1A, NPN / RF Transistor
Lowest to $0.2639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6588 $61.2704
16+ $7.1648 $114.6368
25+ $6.9177 $172.9425
35+ $6.4235 $224.8225
46+ $6.1765 $284.1190
57+ $5.9294 $337.9758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess