EN
  • EN
  • DE

AT-42036-TR1G

Part No AT-42036-TR1G
Manufacturer Broadcom Limited
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN BIPO 12V 80MA 36-SMD / Trans RF BJT NPN 12V 0.08A 4-Pin Case 36 Micro-X T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 2dB ~ 3dB @ 2GHz ~ 4GHz
Gain 10dB ~ 13.5dB
Power - Max 600mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 30 @ 35mA, 8V
Current - Collector (Ic) (Maximum) 80mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 4-SMD (36 micro-X)
Manufacturer Package 36 micro-X
Win Source Part Number 769004-AT-42036-TR1G
Popularity Medium
Supply and Demand Status Limited
Family Name AT-42036
Introduction Date April 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT-42036-TR1G CAD Model

Description

The Broadcom Limited AT-42036 is a high-frequency NPN transistor, designed for use in discrete semiconductor products.

  • Transistor Type: NPN
  • Gain: 10dB to 13.5dB
  • Transition Frequency: 8GHz
  • Package: 4-SMD (36 micro-X)
  • Maximum Power: 600mW
  • Current Collector (Ic) Maximum: 80mA
  • Voltage Collector Emitter Breakdown: 12V
  • DC Current Gain (hFE) Minimum: 30 @ 35mA, 8V
  • Noise Figure (dB Typ @ f): 2dB to 3dB @ 2GHz to 4GHz
  • Obsolete (EOL): Yes
  • Estimated EOL Date: Yes
  • Family Name: AT-42036
  • Category: Discrete Semiconductor Products
  • Popularity: medium
  • Supply and Demand Status: limited
  • Alternative Parts (Cross-Reference): NE02107B, 2SC2149, 2SC3603, AT-42036-BLKG

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess