EN
  • EN
  • DE

BCM2070CBKUFBXG

Part No BCM2070CBKUFBXG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818866-BCM2070CBKUFBXG
Ultra Librarian 3D Model Ultra Librarian BCM2070CBKUFBXG CAD Model

Description

The BCM2070CBKUFBXG is a Bluetooth chip manufactured by Broadcom Limited. It's a single-chip Bluetooth 3.0 solution with integrated Bluetooth Basic Rate (BR), Enhanced Data Rate (EDR), and Bluetooth Low Energy (BLE) functionality.

Applications

  • Bluetooth Dongles
  • Wireless Keyboards and Mice
  • Bluetooth Headsets and Speakers
  • Mobile Phones and Tablets
  • Game Controllers

Features

  • Bluetooth 3.0 compliant
  • Integrated BR/EDR and BLE support
  • USB interface
  • Low power consumption
  • Small form factor

Benefits

  • Enables wireless connectivity
  • Reduces power consumption in Bluetooth devices
  • Simplifies design of Bluetooth accessories
  • Provides a cost-effective Bluetooth solution
  • Offers a compact solution for space-constrained applications

The BCM2070CBKUFBXG enables devices to connect wirelessly via Bluetooth. Its support for both BR/EDR and BLE allows it to be used in a wide range of applications, from high-bandwidth audio streaming to low-power sensor communication. The USB interface makes it easy to integrate into devices that use USB for communication.

Technical Specifications (Typical):

  • Bluetooth Version: 3.0
  • Frequency Range: 2.402 GHz to 2.4835 GHz
  • Output Power: +4 dBm
  • Receiver Sensitivity: -90 dBm
  • Interface: USB
  • Operating Voltage: 3.3 V

When designing with the BCM2070CBKUFBXG, it's important to follow Broadcom's recommended layout guidelines to ensure optimal performance. Proper antenna placement and impedance matching are also critical for achieving maximum range and reliability.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5964 $59.7172
55+ $2.1298 $117.1390
84+ $2.0640 $173.3760
116+ $1.9970 $231.6520
150+ $1.9300 $289.5000
201+ $1.7313 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess