EN
  • EN
  • DE

BCM2835RIPPG

Part No BCM2835RIPPG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818885-BCM2835RIPPG
Ultra Librarian 3D Model Ultra Librarian BCM2835RIPPG CAD Model

Description

The Broadcom BCM2835RIPPG is a system-on-a-chip (SoC) that integrates an ARM1176JZFS processor and a Videocore IV GPU. It's widely recognized as the processor used in the first generation Raspberry Pi models. This chip provides a comprehensive solution for multimedia processing and general-purpose computing.

Applications

  • Raspberry Pi Model A and Model B: The BCM2835 serves as the central processing unit in these early Raspberry Pi boards.
  • Educational Projects: Used extensively in educational environments for teaching programming, electronics, and computer science concepts.
  • DIY Electronics Projects: Employed in various do-it-yourself projects, including home automation systems, robotics, and custom embedded systems.
  • Media Centers: Suitable for building low-cost media centers capable of playing back various video and audio formats.
  • Retro Gaming Emulators: Utilized as the core processor for retro gaming emulators, allowing users to play classic video games.

Features

  • ARM1176JZFS Processor: Based on the ARM11 architecture, offering a balance of performance and power efficiency.
  • VideoCore IV GPU: Provides hardware-accelerated graphics and video processing capabilities.
  • 512MB SDRAM Support: Supports external SDRAM for program execution and data storage.
  • Extensive Peripheral Interfaces: Includes interfaces such as UART, SPI, I2C, and GPIO pins for connecting to external devices.
  • HDMI Output: Enables connection to high-definition displays for video output.

Benefits

  • Low Cost: Offers a cost-effective solution for embedded computing applications.
  • Versatile: Suitable for a wide range of projects, from simple electronics to multimedia processing.
  • Large Community Support: Benefits from a large and active community of users and developers, providing ample resources and support.
  • Easy to Use: Relatively easy to program and configure, making it accessible to both beginners and experienced developers.
  • Compact Size: Small form factor allows for integration into compact and portable devices.

Additional Details

The BCM2835 operates at a clock speed of 700MHz. It supports various video codecs, including H.264, MPEG-4, and MPEG-2. The VideoCore IV GPU provides OpenGL ES 2.0 support for 3D graphics rendering. The chip requires a 3.3V power supply and consumes relatively low power, making it suitable for battery-powered applications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess