EN
  • EN
  • DE

BCM3308KFBG

Part No BCM3308KFBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818892-BCM3308KFBG
Ultra Librarian 3D Model Ultra Librarian BCM3308KFBG CAD Model

Description

The BCM3308KFBG is a cable modem system-on-a-chip (SoC) manufactured by Broadcom Limited. This chip integrates the necessary components to provide high-speed internet access over cable networks, adhering to the DOCSIS (Data Over Cable Service Interface Specification) standard. It's typically found inside cable modems used by residential and business customers.

Applications

  • Cable Modems: Providing high-speed internet connectivity to homes and businesses.
  • Embedded Systems: Integrating cable modem functionality into custom devices.

Features

  • DOCSIS Compliance: Supports the DOCSIS standard for data transmission over cable networks.
  • Integrated CPU: Includes a processor for managing modem functions and network protocols.
  • Ethernet Interface: Provides connectivity to computers and other network devices.
  • USB Interface: May include a USB port for diagnostics or other functionalities.
  • Advanced Modulation Techniques: Utilizes QAM (Quadrature Amplitude Modulation) and other techniques for efficient data transmission.

Benefits

  • High-Speed Internet Access: Enables fast and reliable internet connectivity over cable networks.
  • Integrated Solution: Reduces the complexity and cost of cable modem designs.
  • Robust Performance: Provides stable and consistent operation in varying network conditions.
  • Compliance with Industry Standards: Ensures compatibility with cable network infrastructure.

Additional Details

The BCM3308KFBG likely supports DOCSIS 3.0 or later versions, enabling downstream data rates exceeding 100 Mbps. The integrated CPU manages the DOCSIS protocol stack, including channel bonding, encryption, and quality of service (QoS) features. It incorporates security features to protect against unauthorized access to the network. The chip requires external memory (RAM and Flash) for storing firmware and data. Power consumption is a critical factor in cable modem design, and the BCM3308KFBG is designed for efficient power management. The "KFBG" suffix likely refers to the package type and specific configuration options. Firmware updates are typically provided by the cable service provider to improve performance and security. This chip is a key component in enabling broadband internet access for millions of users worldwide. Specific details, such as the exact CPU core, memory capacity, and supported DOCSIS version, would be found in the chip's datasheet, which is generally available to cable modem manufacturers.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5000 $65.0000
4+ $26.6667 $106.6668
6+ $25.8333 $154.9998
8+ $25.0000 $200.0000
11+ $24.1667 $265.8337
14+ $21.6667 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess