EN
  • EN
  • DE

BCM3545KPB5G

Part No BCM3545KPB5G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971011-BCM3545KPB5G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM3545KPB5G CAD Model

Description

The BCM3545KPB5G is a front-end receiver chip manufactured by Broadcom Limited. This integrated circuit is specifically designed for use in digital television (DTV) and set-top box (STB) applications. Its primary function is to receive and process incoming television signals, converting them into a format suitable for decoding and display.

Applications

  • Digital Televisions (DTV): Used as the primary receiver in DTVs to capture and process broadcast signals.
  • Set-Top Boxes (STB): Integrated into STBs to provide digital TV reception capabilities for older analog televisions.
  • Cable and Satellite Receivers: Employed in cable and satellite receiver boxes to process incoming signals.

Features

  • High Sensitivity: Offers high sensitivity to weak signals, ensuring reliable reception in various environments.
  • Low Noise: Designed with low-noise amplifiers (LNAs) to minimize signal degradation.
  • Integrated Tuner: Incorporates a tuner that supports multiple broadcast standards.
  • Automatic Gain Control (AGC): Includes AGC circuitry to automatically adjust the signal level for optimal performance.
  • Multiple Output Options: Provides various output options for connecting to demodulators and other processing components.

Benefits

  • Improved Signal Reception: Enhances the quality and reliability of digital TV reception.
  • Wider Coverage: Allows for reception of signals from a greater distance or weaker broadcast areas.
  • Reduced Interference: Minimizes the impact of noise and interference on the received signal.
  • Simplified Design: Integrates multiple functions into a single chip, simplifying the design of DTV and STB systems.
  • Lower Power Consumption: Operates with low power consumption, contributing to energy efficiency.

Technical Specifications

While the exact specifications are not readily available without access to the datasheet, the BCM3545KPB5G generally supports a broad range of input frequencies, covering both VHF and UHF bands. It is designed to be compatible with multiple digital broadcast standards such as DVB-T/T2, ATSC, and ISDB-T. The chip typically operates with a low supply voltage (e.g., 3.3V) and includes built-in protection against electrostatic discharge (ESD).

This component is essential for ensuring high-quality digital TV reception in a variety of consumer electronics devices. Its integration of key functions, coupled with its high sensitivity and low noise characteristics, makes it a crucial element in modern DTV and STB systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess