EN
  • EN
  • DE

BCM4334WKUBG

Part No BCM4334WKUBG
Manufacturer Broadcom Limited
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818925-BCM4334WKUBG
Ultra Librarian 3D Model Ultra Librarian BCM4334WKUBG CAD Model

Description

The Broadcom BCM4334WKUBG is a combo chip that integrates Wi-Fi, Bluetooth, and FM radio functionalities into a single package. This highly integrated solution is designed for mobile devices and other applications requiring wireless connectivity.

Applications

  • Smartphones: Provides Wi-Fi, Bluetooth, and FM radio capabilities in mobile phones.
  • Tablets: Enables wireless connectivity in tablet devices.
  • Portable Media Players: Integrates wireless features for streaming and file sharing.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • Internet of Things (IoT) Devices: Connects IoT devices to wireless networks.
  • Automotive Infotainment Systems: Provides wireless connectivity for car entertainment systems.
  • Gaming Consoles: Supports wireless communication for gaming peripherals and online gaming.

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n standards for wireless networking.
  • Bluetooth Connectivity: Integrates Bluetooth 4.0 + HS (High Speed) for wireless communication with other Bluetooth devices.
  • FM Radio: Includes an FM receiver for listening to FM broadcasts.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Small Form Factor: Compact design for integration into space-constrained devices.
  • Advanced Coexistence Algorithms: Minimizes interference between Wi-Fi and Bluetooth signals.
  • Support for Multiple Operating Systems: Compatible with Android, iOS, and other operating systems.

Benefits

  • Comprehensive Wireless Connectivity: Provides a single-chip solution for Wi-Fi, Bluetooth, and FM radio.
  • Improved Battery Life: Low power consumption extends battery life in mobile devices.
  • Reduced Board Space: Small form factor saves valuable board space in compact devices.
  • Enhanced User Experience: Seamless integration of wireless features enhances the user experience.
  • Cost-Effective Solution: Single-chip design reduces the cost of wireless connectivity.
  • Simplified Development: Easy integration into existing systems with comprehensive software support.
  • Reliable Wireless Performance: Advanced coexistence algorithms ensure reliable wireless communication.

Additional Details

The BCM4334WKUBG typically operates in the 2.4 GHz and 5 GHz frequency bands for Wi-Fi and the 2.4 GHz band for Bluetooth. It supports various security protocols, such as WEP, WPA, and WPA2, for secure wireless communication. The device is designed to be compliant with various regulatory standards. It includes various power management features, such as sleep mode and dynamic power scaling, to optimize power consumption.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess