EN
  • EN
  • DE

BCM43364KUBG

Part No BCM43364KUBG
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Description Broadcom Wlcsp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145740-BCM43364KUBG
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM43364KUBG CAD Model

Description

The Broadcom BCM43364KUBG is a single-chip combo that supports IEEE 802.11 b/g/n (2.4GHz) and Bluetooth 4.0 + HS standards. This combo chip is designed for mobile and embedded applications requiring high performance and low power consumption.

Applications

  • Mobile phones
  • Tablets
  • Portable media players
  • Handheld gaming consoles
  • Internet of Things (IoT) devices

Features

  • Single-chip 802.11 b/g/n and Bluetooth 4.0 + HS combo: Integrates Wi-Fi and Bluetooth functionality into a single chip.
  • IEEE 802.11 b/g/n support: Compliant with industry-standard Wi-Fi protocols for broad compatibility.
  • Bluetooth 4.0 + HS support: Enables low-energy Bluetooth connectivity and high-speed data transfer.
  • Low power consumption: Designed for mobile and embedded applications with stringent power requirements.
  • Advanced coexistence algorithms: Optimizes performance when Wi-Fi and Bluetooth are used simultaneously.
  • Compact package: Suitable for space-constrained applications.

Benefits

  • Reduced system cost and complexity: Single-chip integration reduces the number of external components and simplifies system design.
  • Improved wireless performance: High-speed Wi-Fi and Bluetooth connectivity for enhanced user experience.
  • Extended battery life: Low power consumption maximizes battery life in mobile devices.
  • Seamless connectivity: Advanced coexistence algorithms ensure reliable performance when Wi-Fi and Bluetooth are used together.
  • Smaller form factor: Compact package enables smaller and more portable devices.

Additional Details

The BCM43364KUBG supports various host interfaces, including SDIO for Wi-Fi and UART/USB for Bluetooth. It also features advanced power management techniques to minimize power consumption in different operating modes. The chip is typically packaged in a compact BGA (Ball Grid Array) package.

This combo chip is commonly used in devices that require both Wi-Fi and Bluetooth connectivity while maintaining low power consumption and a small form factor. Its integrated features and advanced algorithms make it a suitable solution for a wide range of applications, from smartphones and tablets to IoT devices and wearables.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Hewlett Packard
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2368 $61.4208
14+ $8.3992 $117.5888
22+ $8.1370 $179.0140
30+ $7.8748 $236.2440
38+ $7.6126 $289.2788
51+ $6.8249 $348.0699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,597 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess