EN
  • EN
  • DE

BCM4343WKUBGT

Part No BCM4343WKUBGT
Manufacturer Broadcom Limited
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818930-BCM4343WKUBGT
Ultra Librarian 3D Model Ultra Librarian BCM4343WKUBGT CAD Model

Description

The BCM4343WKUBGT is a single-chip combo that combines IEEE 802.11 b/g/n WLAN, Bluetooth 4.0 + EDR, and FM radio receiver functionality. This highly integrated device is designed for mobile and embedded applications where space, power consumption, and cost are critical. Manufactured by Broadcom Limited, it offers a versatile solution for wireless connectivity.

Applications

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players
  • IoT devices
  • Automotive infotainment systems

Features

  • IEEE 802.11 b/g/n WLAN: Supports standard WLAN protocols for internet connectivity.
  • Bluetooth 4.0 + EDR: Enables Bluetooth Classic and Low Energy (BLE) connections.
  • FM Radio Receiver: Provides FM radio reception capability.
  • Integrated PA and LNA: Improves transmit and receive signal strength.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Compact Form Factor: Suitable for space-constrained applications.
  • SDIO Host Interface: Allows high-speed communication with the host processor.

Benefits

  • Versatile Wireless Connectivity: Combines WLAN, Bluetooth, and FM radio in one chip.
  • Reduced Component Count: Simplifies design and lowers BOM cost.
  • Extended Battery Life: Low power consumption extends operating time.
  • Improved Wireless Performance: Integrated PA and LNA enhance signal quality.
  • Smaller Device Size: Compact form factor enables integration into small devices.
  • Seamless Integration: SDIO interface provides easy connection to host processors.

Additional Details

The BCM4343WKUBGT operates on a 3.3V power supply. It supports various Bluetooth profiles, including A2DP, AVRCP, HFP, and HSP, making it compatible with a wide range of Bluetooth devices. The WLAN component supports WEP, WPA, and WPA2 security protocols to ensure secure wireless communication. The Broadcom provides software drivers and development tools to facilitate the integration of the BCM4343WKUBGT into various operating systems and platforms. The package is a BGA (Ball Grid Array) type.

You May Also Be Interested in

MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess