EN
  • EN
  • DE

BCM4377B2MKWBG-TP

Part No BCM4377B2MKWBG-TP
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175717-BCM4377B2MKWBG-TP
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM4377B2MKWBG-TP CAD Model

Description

The BCM4377B2MKWBG-TP is a Wi-Fi and Bluetooth combo chip from Broadcom Limited, designed for high-performance wireless connectivity in mobile and embedded devices. It supports IEEE 802.11 a/b/g/n/ac Wi-Fi standards and Bluetooth 5.0, enabling fast and reliable wireless communication with low power consumption.

Applications

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Wireless audio devices

Features

  • IEEE 802.11 a/b/g/n/ac: Supports dual-band Wi-Fi (2.4 GHz and 5 GHz) for high-speed wireless connectivity.
  • Bluetooth 5.0: Offers improved range, speed, and broadcasting capacity compared to previous Bluetooth versions.
  • Low power consumption: Optimized for mobile devices to maximize battery life.
  • Integrated PA/LNA: Reduces the need for external components, simplifying the design process.
  • Advanced coexistence algorithms: Minimizes interference between Wi-Fi and Bluetooth signals.
  • Support for multiple antennas: Enables improved signal quality and range.

Benefits

  • High-speed connectivity: Provides fast and reliable wireless connectivity for data transfer, streaming, and online gaming.
  • Extended battery life: Low power consumption ensures longer battery life for mobile devices.
  • Improved wireless range: Bluetooth 5.0 offers enhanced range compared to previous versions.
  • Simplified design: Integrated components reduce design complexity and cost.
  • Enhanced user experience: Seamless integration with Wi-Fi and Bluetooth devices provides a smooth and reliable user experience.

Additional Details

The BCM4377B2MKWBG-TP incorporates advanced power management techniques to minimize energy consumption in various operating modes. It supports multiple security protocols, including WPA3, to ensure secure wireless communication. The chip also features advanced coexistence algorithms to mitigate interference between Wi-Fi and Bluetooth radios. Its compact size and high level of integration make it ideal for use in space-constrained mobile devices. It offers improved throughput and range compared to older combo chips, leading to a better user experience in demanding applications.

You May Also Be Interested in

Cirrus Logic Inc.
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Cherry Semiconductor Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess