EN
  • EN
  • DE

BCM5357B0KFBG

Part No BCM5357B0KFBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818975-BCM5357B0KFBG
Ultra Librarian 3D Model Ultra Librarian BCM5357B0KFBG CAD Model

Description

The Broadcom BCM5357B0KFBG is a highly integrated system-on-a-chip (SoC) designed for wireless router and gateway applications. It combines a powerful processor, wireless LAN (WLAN) capabilities, and a variety of peripheral interfaces into a single chip. This SoC is engineered to deliver high performance, robust security, and advanced features for home and small office networking environments.

Applications

  • Wireless Routers: Provides the core functionality for wireless routers, enabling internet access and network connectivity for multiple devices.
  • Home Gateways: Integrates routing, wireless, and security features for home network gateways.
  • Range Extenders: Extends the range of existing wireless networks by repeating and amplifying the wireless signal.
  • Access Points: Creates a wireless access point for connecting devices to a wired network.
  • Network Attached Storage (NAS) Devices: Provides network connectivity and processing power for NAS devices, enabling file sharing and media streaming.

Features

  • Integrated Processor: Features a high-performance processor for handling network traffic and running router firmware.
  • Dual-Band Wi-Fi: Supports both 2.4 GHz and 5 GHz bands for versatile wireless connectivity.
  • 802.11n Support: Compliant with the 802.11n standard, offering high data rates and improved performance.
  • Integrated Switch: Includes an integrated Ethernet switch for connecting wired devices to the network.
  • USB Support: Provides USB ports for connecting external storage devices, printers, and other peripherals.
  • Advanced Security: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.
  • Quality of Service (QoS): Implements QoS features for prioritizing network traffic and ensuring smooth streaming and gaming experiences.

Benefits

  • High-Performance Networking: Delivers fast and reliable wireless and wired network connectivity.
  • Enhanced Security: Robust security protocols protect the network from unauthorized access.
  • Versatile Connectivity: Supports a wide range of wireless and wired devices for flexible network configuration.
  • Advanced Features: Includes QoS and other advanced features for optimizing network performance and user experience.
  • Simplified Design: Integrated design reduces the number of components and simplifies board layout.
  • Cost-Effective Solution: Provides a cost-effective solution for building high-performance wireless routers and gateways.

Technical Details

The BCM5357B0KFBG supports data rates up to 300 Mbps with 802.11n. It also features advanced power management capabilities to minimize power consumption. The chip is typically packaged in a small form factor for easy integration into various devices. It supports various host interfaces, including PCIe and MII, for flexible system integration.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess