EN
  • EN
  • DE

BCM5396

Part No BCM5396
Manufacturer Broadcom Limited
Catalog END - OF - LIFE
Description 16-GE PORT SWITCH WITH INTEGRATED SerDes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 1152200-BCM5396
Manufacturer Homepage www.broadcom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5396 CAD Model

Description

The Broadcom BCM5396 is a highly integrated system-on-a-chip (SoC) designed for advanced networking applications. It is a key component in various networking devices, offering a range of features and capabilities to enhance network performance and efficiency.

Applications

  • High-performance routers and gateways: Used in devices requiring rapid data processing and routing capabilities.
  • Network switches: Integral in enterprise-level and consumer switches for efficient packet switching.
  • Wireless access points: Supports advanced features required in modern wireless networks.
  • Network attached storage (NAS) devices: Provides the necessary processing power for managing and serving network storage.
  • Industrial networking equipment: Deployed in robust networking solutions for industrial applications.

Features

  • High-speed processing: Equipped with a powerful processor core for efficient data handling.
  • Integrated switch fabric: Enables high-speed packet switching and routing.
  • Advanced security features: Incorporates hardware-based security mechanisms for enhanced network protection.
  • Quality of Service (QoS) support: Prioritizes network traffic for optimal performance.
  • Multiple Gigabit Ethernet ports: Facilitates high-speed connectivity to various network devices.
  • Power management features: Optimizes power consumption for energy efficiency.
  • Support for various networking protocols: Ensures compatibility with different network environments.

Benefits

  • Improved network performance: Enhances data throughput and reduces latency.
  • Enhanced security: Provides robust protection against network threats.
  • Simplified network management: Streamlines network configuration and maintenance.
  • Increased network reliability: Ensures stable and consistent network operation.
  • Reduced power consumption: Lowers energy costs and minimizes environmental impact.
  • Scalable networking solutions: Supports flexible network configurations and expansion.
  • Cost-effective networking: Delivers high performance at a competitive price point.

Additional Details

The BCM5396 typically includes integrated memory controllers, allowing for direct connection to external memory. It supports various Ethernet standards, including Gigabit Ethernet, and incorporates advanced features such as VLAN support, link aggregation, and traffic shaping. The device is designed to operate in a wide range of environmental conditions, making it suitable for both commercial and industrial applications. It also supports a variety of software development tools and environments, enabling developers to create custom applications and optimize network performance.

Please note that as this part is listed as END-OF-LIFE, availability may be limited, and it's recommended to check with suppliers for current stock and potential replacement options.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess