EN
  • EN
  • DE

BCM5461SA1KQM

Part No BCM5461SA1KQM
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM5461SA1KQM Broadcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 1 Gbps
Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1025899-BCM5461SA1KQM
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5461SA1KQM CAD Model

Description

The BCM5461SA1KQM is a Gigabit Ethernet transceiver manufactured by Broadcom Limited. This device is engineered to deliver high-speed data transmission over copper cables, meeting the demands of modern networking applications. It incorporates advanced digital signal processing techniques to ensure reliable performance in a variety of operating conditions.

Applications

  • Network Interface Cards (NICs)
  • Embedded systems
  • Gigabit Ethernet switches
  • Routers
  • Server motherboards

Features

  • Supports 10/100/1000BASE-T
  • Integrated adaptive equalizer
  • Low power consumption
  • Auto MDI/MDIX support
  • Cable diagnostics
  • IEEE 802.3 compliance

Benefits

  • Enables high-speed Gigabit Ethernet connectivity
  • Ensures reliable data transmission over copper cables
  • Reduces power consumption in network devices
  • Simplifies network setup and maintenance
  • Enhances network reliability through diagnostic features
  • Ensures compatibility with existing Ethernet infrastructure

Technical Specifications

The BCM5461SA1KQM supports 10/100/1000 Mbps data rates, compliant with the IEEE 802.3ab Gigabit Ethernet standard. It features an integrated adaptive equalizer that compensates for signal loss and distortion in copper cables, enabling reliable data transmission up to 100 meters. The device is designed for low power consumption, making it suitable for energy-efficient networking equipment. Its Auto MDI/MDIX capability automatically detects and corrects cable polarity, simplifying installation and reducing the risk of cabling errors. Integrated cable diagnostics help to identify potential cabling issues, improving network uptime.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess