EN
  • EN
  • DE

BCM5461SIPFG

Part No BCM5461SIPFG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM5461SIPFG Broadcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048599-BCM5461SIPFG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5461SIPFG CAD Model

Description

The BCM5461SIPFG, manufactured by Broadcom Limited, is a Gigabit Ethernet transceiver designed for high-speed data communication over copper cables. This chip serves as the physical layer interface (PHY) for Gigabit Ethernet (1000BASE-T) networks, enabling devices to transmit and receive data at speeds up to 1 Gbps. It's commonly used in network interface cards (NICs), switches, routers, and other networking equipment.

Applications

  • Network interface cards (NICs) for servers and desktops
  • Gigabit Ethernet switches
  • Routers and gateways for home and enterprise networks
  • Embedded systems requiring Gigabit Ethernet connectivity
  • Industrial Ethernet applications

Features

  • Compliant with IEEE 802.3ab standard for 1000BASE-T
  • Supports 10/100/1000 Mbps data rates
  • Integrated auto-negotiation for automatic speed and duplex selection
  • Advanced digital signal processing (DSP) for robust performance
  • Low power consumption for energy-efficient operation
  • MII/GMII/RGMII interface options for flexible MAC connectivity
  • Built-in cable diagnostics for easy troubleshooting

Benefits

  • Enables high-speed Gigabit Ethernet connectivity
  • Ensures reliable data transmission with advanced DSP technology
  • Simplifies system design with integrated features
  • Reduces power consumption for energy-saving applications
  • Offers flexible interface options for compatibility with various MAC controllers

Additional Details

The BCM5461SIPFG incorporates advanced digital signal processing (DSP) to compensate for impairments in the cabling infrastructure, ensuring reliable data transmission even over longer distances or with lower-quality cables. The auto-negotiation feature automatically detects and configures the optimal speed and duplex settings for the connection. The availability of MII, GMII, and RGMII interfaces provides flexibility in connecting to a wide range of media access controllers (MACs). The integrated cable diagnostics can help identify and resolve cabling issues, reducing downtime and improving network performance.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess