EN
  • EN
  • DE

BCM56842A1IFRBG

Part No BCM56842A1IFRBG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1010395-BCM56842A1IFRBG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56842A1IFRBG CAD Model

Description

The BCM56842A1IFRBG, manufactured by Broadcom Limited, is a highly integrated Ethernet switch device designed for demanding networking applications. This powerful chip is a cornerstone for building advanced Ethernet switches that deliver high performance, scalability, and a rich feature set. Its capabilities make it suitable for a wide range of networking environments.

Applications:

  • Data center switches
  • Enterprise core and aggregation switches
  • Carrier Ethernet switches
  • Service provider edge routers
  • High-performance network appliances

Features:

  • High-density 10 Gigabit Ethernet (10GbE) and 40 Gigabit Ethernet (40GbE) port support
  • Advanced Quality of Service (QoS) capabilities for granular traffic management
  • Virtual Extensible LAN (VXLAN) support for network virtualization
  • Comprehensive security features including Access Control Lists (ACLs) and MACsec
  • Link Aggregation Control Protocol (LACP) for increased bandwidth and link redundancy
  • Energy-Efficient Ethernet (EEE) support for reduced power consumption
  • Integrated packet buffer for handling bursty traffic
  • Advanced telemetry and monitoring features for network visibility

Benefits:

  • Superior network performance with high-speed 10GbE and 40GbE connectivity
  • Improved network security with advanced security features
  • Enhanced network virtualization capabilities with VXLAN support
  • Reduced network congestion with advanced QoS and traffic management
  • Lower operating costs through EEE and power efficiency
  • Increased network reliability with LACP and redundancy features
  • Simplified network management through telemetry and monitoring tools

Additional Details:

The BCM56842A1IFRBG is designed to handle complex networking protocols and offers a rich set of features for network management and control. It often incorporates advanced packet processing engines to ensure efficient data forwarding and minimal latency. It supports various management interfaces, including CLI, SNMP, and APIs, for easy integration with existing network management systems. The device is typically packaged in a high-density ball grid array (BGA) for optimized board layout and thermal performance. Its robust feature set and high performance make it a valuable component in building modern, high-performance networks. The integration of MACsec provides hardware-based encryption for secure data transmission across the network.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TQFN (5x5)
Lowest to $24.7389
Broadcom Limited
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Lowest to $287.1001
Microchip Technology
IC ETHERNET SW 2PORT 100-LFBGA / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Lowest to $81.2500
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $130.0000
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $761.6313 $761.6313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess