EN
  • EN
  • DE

BCM56846A1IFRBG

Part No BCM56846A1IFRBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819013-BCM56846A1IFRBG
Ultra Librarian 3D Model Ultra Librarian BCM56846A1IFRBG CAD Model

Description

The Broadcom BCM56846A1IFRBG is a high-performance Ethernet switch chip designed for a variety of networking applications. It is typically used in data centers and enterprise network infrastructure to provide high-bandwidth, low-latency switching capabilities.

Applications

  • Data center switches
  • Enterprise network core and aggregation switches
  • Service provider Ethernet switches
  • Cloud computing infrastructure
  • High-performance computing (HPC) networks

Features

  • High-density 10 Gigabit Ethernet (10GbE) and 40 Gigabit Ethernet (40GbE) support: Facilitates high-bandwidth connectivity for servers and other network devices.
  • Advanced Quality of Service (QoS): Enables prioritization of network traffic for critical applications.
  • Virtual LAN (VLAN) support: Allows network segmentation for enhanced security and performance.
  • Link Aggregation Control Protocol (LACP): Increases bandwidth and provides link redundancy through multiple physical links.
  • Comprehensive security features: Implements access control lists (ACLs) and other security mechanisms for network protection.
  • Energy-efficient design: Reduces power consumption and lowers operating costs.
  • Advanced buffering and traffic management: Optimizes network performance under heavy load conditions.

Benefits

  • Improved network performance: High-speed switching and advanced QoS ensure efficient data delivery.
  • Enhanced scalability: Supports high-density port configurations to accommodate growing network demands.
  • Increased network security: Protects against unauthorized access with comprehensive security features.
  • Reduced operating costs: Minimizes power consumption with an energy-efficient design.
  • Simplified network management: Offers a rich set of management features for easy configuration and monitoring.

Additional Details

The BCM56846A1IFRBG typically integrates a switching fabric, packet buffers, and a control processor. It supports external PHYs (physical layer transceivers) for complete Ethernet connectivity. It offers flexible port configurations, often including combinations of 10GbE and 40GbE ports. The device also supports advanced features such as VXLAN and NVGRE for network virtualization applications. Power management and thermal considerations are important for its deployment. The device interfaces with external memory for packet buffering.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess