EN
  • EN
  • DE

BCM57417B0KFSBG

Part No BCM57417B0KFSBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048678-BCM57417B0KFSBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM57417B0KFSBG CAD Model

Description

The BCM57417B0KFSBG is a 10 Gigabit Ethernet controller from Broadcom, designed for high-performance server and network applications. It provides a reliable and efficient solution for connecting servers and other devices to high-speed networks.

Applications:

  • Server network interface cards (NICs)
  • High-performance workstations
  • Storage area networks (SANs)
  • Data center networking
  • Network appliances

Features:

  • Single-port 10 Gigabit Ethernet controller
  • Supports 10GBASE-T over copper cables
  • PCI Express (PCIe) host interface
  • TCP/IP offload engine (TOE) for reduced CPU utilization
  • RDMA over Converged Ethernet (RoCE) support
  • iSCSI and Fibre Channel over Ethernet (FCoE) offload
  • Virtualization features such as SR-IOV and NetQueue

Benefits:

  • High-speed data transfer enables faster network performance.
  • Reduced CPU utilization improves server efficiency.
  • RoCE support enhances performance for RDMA applications.
  • iSCSI and FCoE offload improve storage performance.
  • Virtualization features enable efficient resource utilization.
  • Reliable operation ensures network stability and uptime.

Additional Details:

The BCM57417B0KFSBG features a powerful TCP/IP offload engine (TOE) that reduces the CPU load by handling TCP/IP processing in hardware. This allows the server to dedicate more resources to other tasks. The RoCE support enables high-performance RDMA communication over Ethernet networks. The virtualization features, such as SR-IOV and NetQueue, allow for efficient sharing of the network interface among multiple virtual machines. The controller is designed for high availability and supports various features to ensure reliable operation. It adheres to relevant industry standards and certifications.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess