EN
  • EN
  • DE

BCM5822A1KTB-P11

Part No BCM5822A1KTB-P11
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048690-BCM5822A1KTB-P11
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5822A1KTB-P11 CAD Model

Description

The BCM5822A1KTB-P11 is a processor manufactured by Broadcom Limited. While detailed specifics are difficult to ascertain without access to Broadcom's confidential datasheets, it is likely a member of their family of security processors, given Broadcom's specialization. As a security processor, it likely handles cryptographic operations and secure boot functions.

Applications

  • Network Security Appliances
  • Secure Routers and Gateways
  • Hardware Security Modules (HSMs)
  • Point-of-Sale (POS) Systems
  • Embedded Security Applications

Features

  • High-Performance Processing Core: Optimized for security-related tasks.
  • Hardware-Based Cryptographic Acceleration: Supports various encryption algorithms (e.g., AES, RSA, SHA) for faster and more secure data processing.
  • Secure Boot Functionality: Ensures that only authorized software is loaded during system startup, preventing malicious code execution.
  • Tamper Detection: Detects and responds to physical tampering attempts, protecting sensitive data.
  • Secure Key Storage: Provides a secure location for storing cryptographic keys.
  • Advanced Security Features: Likely includes protection against side-channel attacks and other security vulnerabilities.

Benefits

  • Enhanced Security: Protects sensitive data from unauthorized access and tampering.
  • Improved Performance: Hardware acceleration offloads cryptographic tasks from the main processor, improving overall system performance.
  • Secure Boot: Ensures the integrity of the system software.
  • Compliance: Facilitates compliance with industry security standards and regulations.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details

Given the part number and Broadcom's product portfolio, the BCM5822A1KTB-P11 likely uses a BGA (Ball Grid Array) package for surface mounting on PCBs. It probably operates within a specific temperature range, with details documented in the product datasheet. As an OEM part, detailed information beyond the features described above is typically restricted and only made available to Broadcom's direct customers under NDA. Its integration into security systems helps to maintain the integrity and confidentiality of critical data and operations.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess