EN
  • EN
  • DE

BCM5976C0KUB6G

Part No BCM5976C0KUB6G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Custom Touch Controller Asic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048706-BCM5976C0KUB6G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5976C0KUB6G CAD Model

Description

The BCM5976C0KUB6G is a touchscreen controller manufactured by Broadcom Limited. Similar to other BCM597x series controllers, it's designed to interface with capacitive touch sensors to facilitate touch input in a variety of electronic devices. This controller manages the translation of analog touch signals into digital data that the host system can interpret.

Applications

  • Smartphones
  • Tablets
  • Touchscreen Monitors
  • Embedded Systems with Touch Interfaces
  • Gaming Devices

Features

  • Capacitive Touch Technology: Uses capacitive sensing for accurate and responsive touch detection.
  • Multi-Touch Functionality: Supports simultaneous touch inputs from multiple fingers.
  • Low Power Design: Minimizes power consumption for prolonged battery life in mobile devices.
  • High Reporting Rate: Ensures smooth and fluid touch interactions through frequent data updates.
  • Noise Immunity: Incorporates noise filtering techniques to maintain accuracy in noisy environments.
  • I2C Communication: Utilizes the I2C protocol for communication with the host processor.

Benefits

  • Precise Touch Response: Provides accurate and reliable touch input for users.
  • Seamless User Experience: Enables a fluid and intuitive touch-based interface.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Robust Performance: Operates reliably even in the presence of electrical noise.
  • Simple Integration: Can be easily integrated into various systems using the standard I2C interface.

Additional Details

The BCM5976C0KUB6G is generally packaged in a compact form factor suitable for integration into portable electronic devices. Its power requirements are typically low to minimize battery drain. This device handles tasks such as gesture recognition, palm rejection, and edge swipe detection to improve the user experience. Exact specifications are available through Broadcom to their customers under NDA.

You May Also Be Interested in

Sony
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess