EN
  • EN
  • DE

BCM7435BPKFEBB1G P20

Part No BCM7435BPKFEBB1G P20
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819123-BCM7435BPKFEBB1G P20
Ultra Librarian 3D Model Ultra Librarian BCM7435BPKFEBB1G P20 CAD Model

Description

The BCM7435BPKFEBB1G P20 is a high-performance System-on-Chip (SoC) from Broadcom, designed for advanced set-top box (STB) and digital video recorder (DVR) applications. This SoC integrates a powerful processing core with advanced video decoding and display capabilities, making it suitable for demanding multimedia environments.

Applications

  • High-Definition Set-Top Boxes (STBs): Used in STBs for decoding and displaying high-definition video content.
  • Digital Video Recorders (DVRs): Integrated into DVRs for recording and playback of digital video streams.
  • IPTV Clients: Employed in IPTV client devices for decoding and streaming internet-based television content.
  • Hybrid STBs: Found in hybrid STBs that support both broadcast and IP-based content.

Features

  • High-Performance CPU: Equipped with a powerful CPU core for running operating systems and applications.
  • Advanced Video Decoding: Supports decoding of various video formats, including MPEG-2, H.264, H.265 (HEVC), and VP9.
  • Integrated Graphics: Includes an integrated graphics processing unit (GPU) for rendering user interfaces and graphical content.
  • Connectivity Options: Offers a range of connectivity options, such as Ethernet, USB, HDMI, and Wi-Fi.
  • Security Features: Incorporates security features to protect content and prevent unauthorized access.

Benefits

  • Enhanced Viewing Experience: Delivers a high-quality viewing experience with smooth playback and vibrant visuals.
  • Flexible Platform: Provides a flexible platform for developing a wide range of STB and DVR applications.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the overall system cost.
  • Improved Performance: Offers improved performance compared to previous generation SoCs.
  • Secure Content Delivery: Ensures secure content delivery with integrated security features.

Additional Details

The BCM7435BPKFEBB1G P20 is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. It requires a power supply and external memory to operate. Detailed technical specifications, including clock speeds, memory interfaces, and power consumption, are available in the Broadcom product datasheet.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess