EN
  • EN
  • DE
  • IT

BCM7583NCKFEBA03G P11

Part No BCM7583NCKFEBA03G P11
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819135-BCM7583NCKFEBA03G P11
Ultra Librarian 3D Model Ultra Librarian BCM7583NCKFEBA03G P11 CAD Model

Description

The BCM7583NCKFEBA03G P11 is a system-on-a-chip (SoC) from Broadcom designed for set-top box (STB) applications. It integrates a powerful processor, advanced video decoding capabilities, and connectivity features, providing a comprehensive solution for digital television and multimedia devices.

Applications:

  • Set-top boxes (STBs) for cable, satellite, and terrestrial television
  • IPTV boxes
  • Hybrid STBs combining broadcast and IP content
  • Digital media players

Features:

  • High-performance processor: Enables smooth operation of STB software and applications.
  • Advanced video decoding: Supports various video codecs including MPEG-2, MPEG-4, H.264, and HEVC (H.265) for high-quality video playback.
  • Graphics processing unit (GPU): Provides support for 2D and 3D graphics rendering for user interfaces and applications.
  • Connectivity: Includes Ethernet, USB, and HDMI interfaces for connecting to networks, storage devices, and display devices.
  • Security features: Incorporates hardware-based security mechanisms for content protection and secure boot.
  • Multiple audio outputs: Supports multiple audio channels to enhance user experience.

Benefits:

  • Enhanced user experience: Delivers smooth video playback, fast channel zapping, and responsive user interfaces.
  • Reduced bill of materials (BOM) cost: Integrates multiple functions into a single chip, reducing the number of external components required.
  • Simplified software development: Broadcom provides a software development kit (SDK) that includes drivers, middleware, and application examples.
  • Future-proof design: Supports the latest video codecs and connectivity standards, ensuring compatibility with future content and devices.
  • Content protection: The integrated security features protect content from unauthorized access and distribution.

Additional Details:

The BCM7583NCKFEBA03G P11 is typically packaged in a BGA (Ball Grid Array) package for surface mounting on a printed circuit board (PCB). Specific power consumption, operating temperature range, and supported memory types would be found in the device datasheet.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess