EN
  • EN
  • DE
  • IT

XC9536-10PCG44I

Part No XC9536-10PCG44I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415644-XC9536-10PCG44I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536-10PCG44I CAD Model

Description

The XC9536-10PCG44I, manufactured by Xilinx Inc., is a high-performance Complex Programmable Logic Device (CPLD) belonging to the XC9500 family. This device is designed for a variety of logic integration needs, combining the flexibility of programmable logic with the speed and predictability of gate arrays. The PCG44 package indicates a 44-pin Plastic Quad Flat Pack with a ground plane.

Applications:

  • High-speed control logic: Ideal for implementing fast state machines and control circuits.
  • Address decoding: Used in memory systems to decode addresses efficiently.
  • Glue logic: Acts as an interface between different components in a system.
  • Peripheral control: Used to control peripherals such as displays, sensors, and actuators.
  • Small programmable logic solutions: Suitable for simple control circuits and logic functions.

Features:

  • High-performance: Offers a propagation delay of 10 ns, ensuring fast operation.
  • In-System Programmable (ISP): Allows for easy reprogramming without removing the device from the circuit board.
  • 36 macrocells: Provides a number of configurable logic elements.
  • Global clock network: Ensures consistent timing across the entire device.
  • Advanced feature set: Includes features such as output enable control.
  • 44-pin PCG Package: The Plastic Quad Flat Pack offers a compact footprint and is suitable for surface mount assembly and includes a ground plane for improved signal integrity.

Benefits:

  • Reduced development time: ISP capability allows for rapid prototyping and design iteration.
  • Increased system performance: High-speed operation enables faster overall system performance.
  • Lower system cost: Integration of multiple logic functions into a single device reduces component count.
  • Enhanced design flexibility: Configurable logic elements provide the ability to adapt to changing design requirements.
  • Simplified board layout: The PCG package simplifies board layout and reduces board space requirements.

Additional Details:

The XC9536-10PCG44I operates over the industrial temperature range. It is compatible with industry-standard design tools and programming equipment. The device utilizes a cascadeable AND-OR array architecture, which enables efficient implementation of logic functions. Its flexible I/O structure supports a wide range of interface standards.

This CPLD is designed to provide a balance of performance, cost, and flexibility, making it a great choice for a wide range of digital logic applications where a smaller CPLD is required. The '10' denotes the speed grade, and 'I' signifies the industrial temperature range.

You May Also Be Interested in

Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess