EN
  • EN
  • DE

BCM84074AKFSBLG

Part No BCM84074AKFSBLG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819146-BCM84074AKFSBLG
Ultra Librarian 3D Model Ultra Librarian BCM84074AKFSBLG CAD Model

Description

The BCM84074AKFSBLG is a networking component manufactured by Broadcom Limited. It is likely a transceiver or a network switch chip designed for high-speed data transmission and routing in networking infrastructure.

Applications

  • Data centers
  • Enterprise networks
  • Optical transceivers
  • High-speed interconnects
  • Network interface cards (NICs)

Features

  • High-speed data transmission: Supports data rates of 100Gbps or higher.
  • Low power consumption: Designed for energy efficiency to reduce operating costs.
  • Integrated equalization: Compensates for signal degradation in high-speed channels.
  • Clock and data recovery (CDR): Recovers clock and data from noisy signals.
  • Forward error correction (FEC): Improves data reliability by correcting errors.
  • Advanced modulation schemes: Supports PAM4 and other advanced modulation schemes.
  • Compact package: Enables high-density integration in networking equipment.

Benefits

  • Increased network bandwidth: Enables higher data rates to support demanding applications.
  • Reduced power consumption: Low power consumption reduces operating costs and environmental impact.
  • Improved signal integrity: Integrated equalization and CDR improve signal quality.
  • Enhanced data reliability: FEC ensures reliable data transmission in noisy environments.
  • Greater system density: Compact package enables higher port densities in networking equipment.
  • Cost-effective solution: Provides a cost-effective solution for high-speed data transmission.
  • Simplified system design: Integrated features simplify system design and reduce time-to-market.

Additional Details

The BCM84074AKFSBLG is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. It requires a power supply voltage of 1.0V for the core and 3.3V for I/O. The operating temperature range is typically 0°C to 70°C. It supports various software development kits (SDKs) and APIs for custom application development. Detailed specifications, including pinouts, electrical characteristics, and timing diagrams, are available in the product datasheet from Broadcom Limited. Its applications are likely in high-bandwidth networking equipment, such as 100G or 400G Ethernet switches and optical transceivers.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess