EN
  • EN
  • DE

BCM85820SUA1IFEBG

Part No BCM85820SUA1IFEBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012472-BCM85820SUA1IFEBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM85820SUA1IFEBG CAD Model

Description

The BCM85820SUA1IFEBG is a network switch chip from Broadcom Limited, designed for use in enterprise-class networking equipment. It is a high-performance solution, offering a large switching capacity and a rich feature set for demanding network environments. This chip enables the construction of advanced switches with capabilities such as virtual LANs (VLANs), quality of service (QoS), and advanced security features.

Applications

  • Enterprise Network Switches: Used in core and distribution layer switches for large organizations.
  • Data Center Switches: Enables high-bandwidth connectivity between servers and storage devices.
  • Service Provider Networks: Implemented in carrier-grade switches and routers.
  • Aggregation Switches: Aggregates traffic from multiple access switches in a network.
  • Network Appliances: Found in security appliances, load balancers, and network monitoring devices.

Features

  • High Switching Capacity: Supports high-speed data transfer rates, enabling efficient handling of large volumes of network traffic.
  • VLAN Support: Enables logical segmentation of the network for improved security and management.
  • QoS Capabilities: Allows prioritization of network traffic based on application requirements.
  • Link Aggregation: Increases bandwidth and redundancy by combining multiple physical links into a single logical link.
  • Advanced Security Features: Includes access control lists (ACLs) and other security mechanisms to protect the network from unauthorized access.
  • Energy Efficient Design: Minimizes power consumption to reduce operating costs and environmental impact.
  • Integrated Management Features: Provides comprehensive monitoring and control capabilities.

Benefits

  • Improved Network Performance: High switching capacity and QoS features ensure efficient handling of network traffic.
  • Enhanced Network Security: Advanced security features protect the network from unauthorized access and cyber threats.
  • Simplified Network Management: Integrated management features streamline network administration and troubleshooting.
  • Reduced Operating Costs: Energy-efficient design minimizes power consumption and reduces operating expenses.
  • Increased Network Scalability: Link aggregation and VLAN support enable the network to scale to meet growing demands.

Additional Details

The BCM85820SUA1IFEBG is typically packaged in a BGA (Ball Grid Array) for high-density mounting on printed circuit boards. It supports a wide range of interface standards, including Gigabit Ethernet and 10 Gigabit Ethernet. Detailed technical specifications, including switching capacity, port density, and power consumption, can be found in the product datasheet. It requires a sophisticated system design to implement, so it is usually only utilized by major network hardware manufacturers.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,040.3251 $1,040.3251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess