EN
  • EN
  • DE
  • IT

HCMS-3904

Part No HCMS-3904
Manufacturer Broadcom Limited
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED DISPLAY 5X7 4CHAR 3.8MM ORN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Broadcom Limited
Series HCMS-39xx
Package Tube
Product Status Active
Millicandela Rating 128µcd
Size / Dimension 0.70" L x 0.40" W x 0.20" H (17.80mm x 10.20mm x 5.10mm)
Color Orange
Configuration 5 x 7
Interface Serial
Base Product Number HCMS-3904
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Win Source Part Number 814002-HCMS-3904
Ultra Librarian 3D Model Ultra Librarian HCMS-3904 CAD Model

Description

The LED Dot Matrix and Cluster with Win Source Part Number 814002-HCMS-3904 is a versatile optoelectronic component suitable for various applications. It belongs to the Optoelectronics category and is part of the HCMS-39xx series.

  • Series: HCMS-39xx
  • Color: Orange
  • Package Type: Tube
  • Size Dimensions: 0.70" L x 0.40" W x 0.20" H (17.80mm x 10.20mm x 5.10mm)
  • Configuration: 5 x 7
  • Interface: Serial
  • Millicandela Rating: 128μcd
  • Manufacturer: Broadcom Limited
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
LED MATRIX CA 5X8 2.3" 565NM GRN
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM RED
Need more? Email Us
Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER SUPRED / Dot Matrix Display Module 3 Round Red 5.4V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPL 5X7 4CHAR 3.8MM ALGAAS
Lowest to $75.9372
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM ORN
Lowest to $41.1036
Broadcom Limited
Eight Character 5.0 mm (0.2 inch) Glass/Ceramic Intelligent 5 X 7 Alphanumeric Displays for Military Applications | DISPLAY 5X7 8DIGIT .2" 32DIP YLW
Need more? Email Us
Kingbright Corporation
LED MATRIX 5X7 0.7" 565NM GRN / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.2V 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.80mm x 6.30mm)
Need more? Email Us
Kingbright Corporation
LED DISPLAY DOT MATRIX 5X7 / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.85V 1.50" L x 2.09" W x 0.33" H (38.10mm x 53.10mm x 8.50mm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DISPLAY 4CHAR .150" RED / Dot Matrix Display Module 5 x 7 Red 1.7V Serial 0.70" L x 0.29" W x 0.10" H (17.80mm x 7.40mm x 2.50mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1036 $82.2072
4+ $33.7260 $134.9040
6+ $32.6720 $196.0320
9+ $31.6180 $284.5620
11+ $30.5641 $336.2051
15+ $27.4024 $411.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess