EN
  • EN
  • DE

TA20-11SRWA

Part No TA20-11SRWA
Manufacturer Kingbright Corporation
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED DISPLAY DOT MATRIX 5X7 / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.85V 1.50" L x 2.09" W x 0.33" H (38.10mm x 53.10mm x 8.50mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Kingbright Corporation
Package Tube
Product Status Active
Millicandela Rating 48mcd
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 1.50" L x 2.09" W x 0.33" H (38.10mm x 53.10mm x 8.50mm)
Color Red
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 1.85V
Base Product Number TA20-11
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 353232-TA20-11SRWA
Ultra Librarian 3D Model Ultra Librarian TA20-11SRWA CAD Model

Description

The 353232-TA20-11SRWA is a red LED dot matrix and cluster manufactured by Kingbright Corporation.

  • Manufacturer: Kingbright Corporation
  • Product: 353232-TA20-11SRWA
  • Package: tube
  • Size: 1.50" L x 2.09" W x 0.33" H (38.10mm x 53.10mm x 8.50mm)
  • Matrix: 5 x 7
  • Light color: red
  • Millicandela rating: 48mcd
  • Forward voltage: 1.85V
  • Internal connection: common cathode row and common anode column
  • Applications: displays, signs, and other visual communication applications

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Lowest to $70.7446
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4 CHAR 5X7 GRN
Need more? Email Us
Broadcom Limited
DISPLAY DOT 5X7 GREEN CRA 0.68\
Need more? Email Us
Visual Communications Company - VCC
DISPL 0.7\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX RED 2.3\
Need more? Email Us
Kingbright Corporation
1.2\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM GRN
Need more? Email Us
Kingbright
LED MATRIX 5X7 0.7\
Lowest to $4.3657
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess