EN
  • EN
  • DE
  • IT

HCPL-0201#500

Part No HCPL-0201#500
Manufacturer Broadcom Limited
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV PUSH PULL 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Channel Output Current 25mA
Data Rate 5MBd
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Rise and Fall Time 30ns, 7ns
Forward Voltage 1.5V
Continuous forward current- Max 10mA
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 135919-HCPL-0201#500
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Signal Processing, Power Management, Industrial
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian HCPL-0201#500 CAD Model

Description

This isolator component features a balanced supply and demand status and is available in a reel - TR packaging.

  • Mounting: SMD (SMT)
  • Output Type: Push-Pull, Totem Pole
  • Data Rate: 5MBd
  • Isolation Voltage: 3750Vrms
  • Operating Temperature: -40°C to 85°C
  • Case / Package: 8-SO Tall
  • Supply Voltage: 4.5 V to 20 V

You May Also Be Interested in

Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.6432
Renesas Electronics America
HI-SPD OPTOCPLR 6PIN SDIP
Lowest to $1.2652
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $0.8211
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $1.4623
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $1.2807
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $1.8835
Renesas Electronics America
SO-8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1226 $56.1300
110+ $1.0516 $115.6760
170+ $1.0160 $172.7200
240+ $0.9449 $226.7760
310+ $0.9094 $281.9140
385+ $0.8739 $336.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,440 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess