EN
  • EN
  • DE
  • IT

HCPL-0630-500E

Part No HCPL-0630-500E
Manufacturer Broadcom Limited
Catalog Optoisolators - Logic Output
Description Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/μs CMTI 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Broadcom Limited
Packaging Reel(TR)
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 5kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 24ns, 10ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 15mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO
Win Source Part Number 016838-HCPL-0630-500E
Family Name HCPL-0630
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Philippines, Singapore
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Signal Processing, Power Management, Industrial
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian HCPL-0630-500E CAD Model

Description

HCPL-0630-500E from Broadcom Limited is an optoisolator with logic output designed for applications that need electrical isolation between control and signal domains. Devices in this category are commonly evaluated for use in industrial control interfaces, digital signal isolation, power conversion systems, motor drives, data communication links, and embedded designs where noise immunity and protection of low-voltage logic are important. Engineers often consider this type of component when they need to improve system robustness, reduce ground-loop issues, and separate sensitive circuitry from higher-energy sections of a design. For sourcing and design planning, HCPL-0630-500E should be reviewed carefully against current manufacturer documentation because the lifecycle status provided here is unknown. RoHS compliance information is also not available from the input data, so procurement and compliance teams should confirm the latest material declaration, datasheet, and any manufacturer statements before release to production or long-term supply commitments.

You May Also Be Interested in

Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.6432
CEL
OPTOISO 2.5KV 2CH OPEN COL 8SSOP
Lowest to $0.7258
Renesas Electronics America
HI-SPEED OPTOCPLR SO-8
Need more? Email Us
Renesas Electronics America
SDIP
Lowest to $5.5119
Renesas Electronics America
HI-SPEED OPTOCPLR SO-8
Lowest to $4.7954
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $2.9249
Toshiba Semiconductor and Storage
OPTOISO 5KV 2CH OPN COL 8DIP
Lowest to $2.4541
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $1.4623

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0825 $54.1250
115+ $0.8882 $102.1430
175+ $0.8605 $150.5875
245+ $0.8327 $204.0115
315+ $0.8049 $253.5435
420+ $0.7217 $303.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess