EN
  • EN
  • DE
  • IT

PS9324L-AX

Part No PS9324L-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 25 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 20ns, 5ns
Voltage - Forward (Vf) (Typ) 1.55V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SDIP
Base Product Number PS9324
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 657218-PS9324L-AX
Ultra Librarian 3D Model Ultra Librarian PS9324L-AX CAD Model

Description

The PS9324L-AX is an optoisolator with logic output from Renesas Electronics America.

  • Category: isolators - optoisolators - logic output
  • Mounting Type: surface mount
  • Package: 6-SOIC
  • Output Type: open collector
  • Data Rate: 10Mbps
  • Input Type: DC
  • Maximum Forward Current: 25mA
  • Forward Voltage: 1.55V
  • Rise/Fall Time: 20ns / 5ns
  • Current Output: 25mA
  • Voltage Isolation: 5000Vrms
  • Channels: 1
  • Inputs (Side 1): 1
  • Inputs (Side 2): 0
  • Common Mode Transient Immunity: 15kV/μs
  • Propagation Delay tpLH/tpHL: 75ns
  • Operating Temperature: -40°C to 110°C
  • Voltage Supply: 2.7V to 5.5V

You May Also Be Interested in

Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.7864
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV OPEN COLLECTOR 8DIP
Lowest to $3.0261
Toshiba Semiconductor and Storage
OPTOISO 5KV PUSH PULL 6DIP GW
Lowest to $0.6303
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $4.8753
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 2CH OPN COL 8DIP
Lowest to $2.1912
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.0444
Renesas Electronics America
OPTOISO 2.5KV PUSH PULL 8SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9213 $54.1343
25+ $4.0380 $100.9500
39+ $3.9118 $152.5602
53+ $3.7856 $200.6368
69+ $3.6595 $252.5055
92+ $3.2809 $301.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess