EN
  • EN
  • DE
  • IT

HCPL-1930

Part No HCPL-1930
Manufacturer Broadcom Limited
Catalog Optoisolators - Logic Output
Description Dual Channel Line Receiver Dual Channel Line Receiver Dual Channel Line Receiver | OPTOISO 1.5KV 2CH OPEN COL 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 1500VDC
Common Mode Transient Immunity (Minimum) 1kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 25mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time 30ns, 24ns
Current - DC Forward (If) (Maximum) 60mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1179050-HCPL-1930
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCPL-1930 CAD Model

Description

The Broadcom Limited isolator is a 16-DIP packaged component that provides electrical isolation between two circuits.

  • Data Rate: 10Mbps
  • Common Mode Transient Immunity: 1kV/μs
  • Supply and Demand Status: Limited
  • Manufacturer: Broadcom Limited

You May Also Be Interested in

Renesas Electronics America
HI-SPEED OPTOCPLR SO-8
Need more? Email Us
Renesas Electronics America
SDIP
Lowest to $4.9213
CEL
OPTOISO 2.5KV OPEN COLL 8SSOP
Lowest to $2.5052
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $4.8753
CEL
OPTOISO 5KV OPEN COLL 8SMD GW
Need more? Email Us
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
Need more? Email Us
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.0444
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $1.1435
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.7864

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess