Product Description: HDNS-2100#001 Optical Mouse Lens
Broadcom Limited
The HDNS-2100#001 from Broadcom Limited is a high-performance optical mouse lens that is ideal for a wide range of applications, including gaming mice, laser mice, and trackball mice. The HDNS-2100#001 features a high-precision optical sensor that can track up to 16,000 counts per inch (CPI), making it one of the most accurate optical mouse lenses on the market. The HDNS-2100#001 also features a low-power design, making it ideal for battery-powered devices.
Features:
High-precision optical sensor with up to 16,000 CPI tracking
Low-power design
Rectangular package for easy integration
Wide operating temperature range (-40°C to 85°C)
Benefits:
Accurate and reliable mouse tracking
Extended battery life
Easy to integrate into a variety of devices
Rugged and reliable design
Applications:
Gaming mice
Laser mice
Trackball mice
Notebook computers
Tablet computers
Industrial mice
Medical devices
Technical Specifications:
Optical sensor resolution: Up to 16,000 CPI
Tracking speed: Up to 150 inches per second (IPS)
Acceleration: Up to 30G
Package size: 4.5mm x 3.5mm x 2.0mm
Operating temperature range: -40°C to 85°C
Conclusion:
The HDNS-2100#001 from Broadcom Limited is a high-performance optical mouse lens that is ideal for a wide range of applications. With its high-precision optical sensor, low-power design, and rugged construction, the HDNS-2100#001 is the perfect choice for any device that requires accurate and reliable mouse tracking.
Additional Information
The HDNS-2100#001 is a popular choice for gaming mice, as it offers high precision and accuracy, even at high speeds. It is also used in laser mice, which use a laser instead of an LED to illuminate the surface, resulting in even more accurate tracking. Additionally, the HDNS-2100#001 is used in trackball mice, which are often used in industrial and medical applications.
The HDNS-2100#001 is available in a rectangular package, which makes it easy to integrate into a variety of devices. It also has a wide operating temperature range, making it suitable for use in extreme environments.
Overall, the HDNS-2100#001 is a high-performance optical mouse lens that is ideal for a wide range of applications. It offers high precision and accuracy, even at high speeds, and is available in a rugged and reliable package.