EN
  • EN
  • DE

HFBR-2536

Part No HFBR-2536
Manufacturer Broadcom Limited
Catalog Fiber Optics - Receivers
Description 125 Megabaud Versatile Link The Versatile Fiber Optic Connection | RCVR OPT HI SPEED VERS LINK VERT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Status Obsolete
Data Rate 125MBd
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 9mA
Applications General Purpose
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1180221-HFBR-2536
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFBR-2536 CAD Model

Description

The HFBR-2536 is a fiber optic receiver manufactured by Broadcom Limited. This receiver is designed to convert optical signals transmitted through fiber optic cables into electrical signals. It is commonly used in data communication and industrial control systems where immunity to electromagnetic interference (EMI) is critical.

Applications

  • Industrial Control Systems
  • Data Communication Networks
  • Medical Equipment
  • Automotive Electronics
  • High-Voltage Isolation Systems
  • Audio Systems

Features

  • High-Speed Data Transmission
  • TTL Compatible Output
  • Easy to Use
  • Fiber Optic Connectivity
  • RoHS Compliant
  • Designed for 1mm Plastic Optical Fiber (POF)
  • Operating Wavelength 650 nm

Benefits

  • Provides immunity to electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Enables high-speed data transmission over long distances.
  • Offers electrical isolation between transmitter and receiver.
  • Reduces signal degradation and noise.
  • Simplifies system design and installation.
  • Suitable for harsh environments due to its robust construction.
  • Compact size for integration into space-constrained applications

Technical Specifications

The HFBR-2536 operates at a wavelength of 650nm and is designed for use with 1mm plastic optical fiber (POF). It provides a TTL-compatible output and supports data rates of up to 5 MBd. It typically operates from a single 5V power supply and is designed for reliable operation in industrial environments. Check the official Broadcom datasheet for definitive specifications.

You May Also Be Interested in

HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 2MBD
Need more? Email Us
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Broadcom Limited
PHOTO DETECTOR RECEIVER / Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4 mA
Lowest to $20.6642
Broadcom Limited
RECEIVER FIBER OPTIC SMA 10MBD
Need more? Email Us
Everlight Electronics Co Ltd
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 10MBD
Lowest to $78.3217
Broadcom Limited
FIBER OPTIC RECEIVER 5MBD
Lowest to $23.5780
TT Electronics
FIBER OPTIC RECEIVER 200KBPS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3483 $58.7864
20+ $6.0293 $120.5860
30+ $5.8408 $175.2240
41+ $5.6525 $231.7525
53+ $5.4641 $289.5973
71+ $4.8988 $347.8148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess