EN
  • EN
  • DE

20670093811

Part No 20670093811
Manufacturer HARTING
Catalog Fiber Optics - Receivers
Description FIBER OPTIC RECEIVER 5MBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 5Mbps
Voltage - Supply 3V ~ 15V
Power - Minimum Receivable -2.2dBm
Current - Supply 50 mA
Applications General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634058-20670093811
Ultra Librarian 3D Model Ultra Librarian 20670093811 CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
RECEIVER FIBER OPTIC 5MBD TTL ST / Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10 mA
Lowest to $27.8572
TT Electronics
FIBER OPTIC RECEIVER 5MBD
Need more? Email Us
TT Electronics
FIBER OPTIC RECEIVER 5MBD TO18
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Lowest to $19.9579
Broadcom Limited
RCVR OPT HI SPEED VERS LINK HORZ
Need more? Email Us
Broadcom Limited
TXRX OPT 50MBD THRD ST PORT / Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30 mA
Lowest to $25.2821
Firecomms
Fiber Optic Receiver General Purpose 50MBd 24 mA
Lowest to $28.4162
MACOM Technology Solutions
FIBER OPTIC RECEIVER 12.5GBPS
Need more? Email Us
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess