EN
  • EN
  • DE
  • IT

HFBR-57E0APZ

Part No HFBR-57E0APZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX MM SFP LC CONN BAIL DELATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 17 Weeks
Features Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Pluggable, SFP
Manufacturer Broadcom Limited
Package Bulk
Mounting Pluggable, SFP
Family Name HFBR-57E0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B5A
HTSUS 8517.62.0090
Other Part Number 516-2272, HFBR-57E0APZ-ND, HFBR57E0APZ
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920189-HFBR-57E0APZ
Ultra Librarian 3D Model Ultra Librarian HFBR-57E0APZ CAD Model

Description

The HFBR-57E0APZ is a transceiver module manufactured by Broadcom Limited, designed for fiber optic communication. Given the 'HFBR' prefix and its description as a fiber optic transceiver, it is used for transmitting and receiving data over optical fiber. The APZ suffix specifies particular attributes such as data rate, wavelength, or connector type. It is part of Broadcom's family of SFP (Small Form-factor Pluggable) transceivers.

Applications

  • Gigabit Ethernet
  • Fiber Channel
  • Data centers
  • Telecommunications equipment
  • Storage area networks (SANs)

Features

  • SFP form factor
  • Duplex LC connector
  • 850 nm wavelength (likely, based on common SFP characteristics)
  • Multi-mode fiber compatibility
  • Hot-pluggable

Benefits

  • High-speed data transmission
  • Long-distance communication
  • Electromagnetic interference (EMI) immunity
  • Easy installation and replacement
  • Reduced system downtime

The primary technical specifications include the data rate (e.g., 1.25 Gbps for Gigabit Ethernet, or higher for Fiber Channel), the link distance supported, the optical power budget, the operating temperature range, and the power consumption. The datasheet provides essential information regarding compliance with industry standards and proper usage of the transceiver.

You May Also Be Interested in

Broadcom Limited
FDDI, Fast Ethernet Transceivers in 2 x 5 Package Style
Lowest to $33.1081
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH
Lowest to $115.6717
Foxconn Optical Interconnect Technology, Inc.
TXRX 1X9 3.3V GBE FLUSH SHIELD
Need more? Email Us
Infineon Technologies
TXRX MULT-MODE 850NM 1.3GBIT / TX/RX Optical Fiber 1062.5Mbps 10-Pin
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SM SONET OC3/SDH 2X5
Lowest to $417.0834
Broadcom Limited
Low Cost, Industry Standard FDDI MIC Transceivers
Need more? Email Us
Broadcom Limited
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Finisar Corporation
OPT TXRX 1310NM 10GB SFP+ LC
Lowest to $62.5629

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess