EN
  • EN
  • DE
  • IT

HLMP-3507-D00B1

Part No HLMP-3507-D00B1
Manufacturer Broadcom Limited
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description T-1 3/4 (5 mm) Diffused LED Lamps | LED 5MM GAP GRN RA HOUSING TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Bulk
Color Green
Wavelength - Peak 565nm
Configuration Single
Current 10mA
Millicandela Rating 4.2mcd
Viewing Angle 60°
Lens Type Diffused, Tinted
Voltage Rating 2.1V
Mounting Style Through Hole, Right Angle
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1180872-HLMP-3507-D00B1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in LED Lighting, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian HLMP-3507-D00B1 CAD Model

Description

The Broadcom Limited HLMP-3507-D00B1 is a green LED with a millicandela rating of 4.2mcd and a viewing angle of 60°.

  • Millicandela Rating: 4.2mcd
  • Viewing Angle: 60°
  • Wavelength Peak: 565nm
  • Diffused and Tinted: Yes
  • Applications: LED lighting, communications and networking, and industrial applications
  • Packaging: Bulk
  • Manufacturer Pack Quantity: 2,000

You May Also Be Interested in

Dialight
CBI 2MM BI-LEVEL X-YELLOW
Need more? Email Us
National Semiconductor (TI)
STN LCD DISPLAY BIAS VOLTAGE SO
Need more? Email Us
Lite-On Inc.
LED 5MM 1LVL X4 YELLOW TH
Need more? Email Us
Visual Communications Company - VCC
LED YELLOW T1-3/4 VERTICAL PCMNT / LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Tinted 2.2V 20mA Through Hole
Need more? Email Us
NKK Switches
LED CBI IND SW LOPRO GREEN RA
Need more? Email Us
Dialight
LED Circuit Board Indicators 3MM
Lowest to $7.2072
Dialight
591-3001-013F Dialight LED Circuit Board Indicators Red/Green 628/570nm 6.5/8mcd datasheet, inventory, & pricing.
Lowest to $3.2844
Dialight
3MM BACKLIGHTING BI-LEVEL
Need more? Email Us
Kingbright Corporation
LIGHT BAR 630NM RED 8.89X19.05MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2510 $65.2600
630+ $0.2056 $129.5280
975+ $0.1992 $194.2200
1,345+ $0.1928 $259.3160
1,740+ $0.1863 $324.1620
2,330+ $0.1669 $388.8770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess