EN
  • EN
  • DE
  • IT

HLMP-4000

Part No HLMP-4000
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED GRN/RED DIFF 5MM ROUND T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Bulk
Status Active
Color Green, Red
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 4.2mcd Green, 2.1mcd Red
Lens Style/Size Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Forward Voltage 2.2V Green, 1.9V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 65°
Mounting Through Hole
Wavelength - Dominant 570nm Green, 626nm Red
Wavelength - Peak 568nm Green, 635nm Red
Case / Package T-1 3/4
Height (Max) 9.19mm
Win Source Part Number 1043544-HLMP-4000
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian HLMP-4000 CAD Model

Description

This electronic component is a through-hole LED manufactured by Broadcom Limited.

  • Win Source Part Number: 1043544-HLMP-4000
  • Packaging: bulk
  • LED Color: green and red
  • Lens Color: white
  • Lens Transparency: diffused
  • Lens Style: round with a domed top
  • Size: 5mm (T-1 3/4), 4.83mm
  • Forward Voltage (Green LED): 2.2V
  • Forward Voltage (Red LED): 1.9V
  • Viewing Angle: 65 degrees
  • Millicandela Rating (Green LED): 4.2mcd
  • Millicandela Rating (Red LED): 2.1mcd
  • Current-Test (Both LEDs): 20mA
  • Wavelength Peak (Green LED): 568nm
  • Wavelength Peak (Red LED): 635nm
  • Height: 9.19mm
  • Category: Optoelectronics
  • Status: active
  • Supply and Demand Status: sufficient
  • Quantity per Package: 2k pcs

You May Also Be Interested in

Lumex Opto/Components Inc.
LED RED CLEAR 1206 SMD
Lowest to $0.2843
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 573nm LED Indication - Discrete 1.8V~2.4V 0402
Lowest to $0.0343
Stanley Electric Co
LED WHITE DIFFUSED 2PLCC SMD / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.1524
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2608
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0310
ON Semiconductor
LED RED DIFF SUBMINI T-3/4 SMD / Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Need more? Email Us
Everlight Electronics Co Ltd
LED BLUE CLEAR SMD R/A / Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead
Need more? Email Us
Kingbright Corporation
LED GREEN CLEAR SMD
Lowest to $0.8560
Lumex Opto/Components Inc.
LED SMT GREEN 0805 PKG / LED Indication - Discrete
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9410 $58.2300
65+ $1.5927 $103.5255
100+ $1.5429 $154.2900
135+ $1.4931 $201.5685
175+ $1.4434 $252.5950
235+ $1.2940 $304.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess