EN
  • EN
  • DE

MGA-30889-TR1G

Part No MGA-30889-TR1G
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Description Flat Gain High Linearity Gain Block | IC AMP GP 40MHZ-2.6GHZ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Reel
Status Obsolete
Frequency 40MHz ~ 2.6GHz
P1dB 20dBm
Gain 15.5dB
Noise Figure 1.9dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 65mA
Test Frequency 900MHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1221837-MGA-30889-TR1G
Manufacturer Homepage www.avagotech.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MGA-30889
Introduction Date April 01, 2004
ECCN 5A991.g
Country of Origin Malaysia, Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MGA-30889-TR1G CAD Model

Description

MGA-30889-TR1G from Broadcom Limited is an RF amplifier used in signal chain designs where stable gain and low-noise RF performance are important. It is typically evaluated for wireless infrastructure, test equipment, front-end amplification stages, and other high-frequency communication applications that require a compact amplifier solution from a well-known semiconductor supplier. For engineering teams, this part is positioned as a practical option when balancing performance, board space, and sourcing considerations in RF designs. Because RF amplifiers often sit in critical receive or transmit paths, procurement and compliance review should be part of the design-in process. The lifecycle status for MGA-30889-TR1G is currently information not available in this analysis, so teams should confirm whether the device is active, NRND, or obsolete through Broadcom documentation or authorized distribution channels. RoHS compliance information is also not available here and should be verified directly with the manufacturer datasheet, compliance certificate, or current part-level environmental declaration.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5588 $74.5588
2+ $61.1765 $122.3530
3+ $59.2647 $177.7941
4+ $57.3530 $229.4120
5+ $55.4412 $277.2060
7+ $49.7059 $347.9413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess